The LM4837MT is an integrated audio amplifier solution from Texas Instruments, designed to deliver high-quality sound while maintaining power efficiency. This component is part of TI's extensive audio amplifier portfolio and is engineered to meet the rigorous requirements of portable and compact audio systems.
Key Features
- Output Power: The LM4837MT offers an impressive output power of 2.2W per channel when driving a 4Ω load with a 5V power supply, making it a suitable option for a variety of audio applications.
- Boomer Audio Power: As a member of the Boomer® audio power amplifier family, it is designed specifically for high-quality sound reproduction in portable applications.
- Efficiency: The device includes a shutdown mode feature that significantly reduces power consumption when in idle state, contributing to the extended battery life of portable devices.
- Dual Operational Modes: It can operate in both bridge-tied load (BTL) mode for speaker drive and single-ended (SE) mode for headphone drive, providing versatility in its use across different audio output systems.
Applications
The LM4837MT is ideal for a range of audio applications, including:
- Portable computers and laptops
- Portable audio devices like MP3 players
- Mobile phones and PDAs
- Portable gaming devices
Technical Specifications
With a wide supply voltage range from 2.7V to 5.5V, the LM4837MT is designed to be flexible and functional across various power environments. The device is also equipped with external gain configuration capability, which allows for customization of the gain setup to match specific application needs.
Packaging and Quality
Supplied in a compact 28-pin TSSOP package, the LM4837MT is optimized for space-constrained applications. Texas Instruments' commitment to quality ensures that this audio amplifier meets the industry's high standards for performance and reliability.
For designers and engineers looking to integrate high-quality audio amplification into their portable devices, the LM4837MT presents a robust, efficient, and versatile solution.