EN
  • EN
  • DE

LM4845ITL/NOPB

Part No LM4845ITL/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.15W AB 25BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 1.15W x 1 @ 8 Ohm; 75mW x 2 @ 32 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features 3D, Depop, I2C, Mute, Shutdown, SPI, Thermal Protection, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 25-DSBGA
Dimension 25-WFBGA, DSBGA
Win Source Part Number 1054603-LM4845ITL/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4845ITL/NOPB CAD Model

Description

Product Overview: LM4845ITL/NOPB

The LM4845ITL/NOPB is an integrated audio amplifier solution from Texas Instruments designed to cater to the needs of portable devices requiring high-quality sound amplification. This audio amplifier IC is capable of delivering a powerful audio experience while maintaining efficiency, making it an ideal choice for a wide range of applications such as mobile phones, tablets, personal media players, and other portable electronics.

Key Features

  • Output Power: The LM4845ITL/NOPB is capable of delivering 2.2W (typical) of continuous average power to a 4Ω load with 1% THD+N using a 5V power supply. This ensures loud and clear audio output suitable for most portable applications.
  • Efficiency: With its high efficiency, the LM4845ITL/NOPB conserves power, which is crucial for battery-powered devices, thereby extending their usage time between charges.
  • Space-Saving Design: This amplifier comes in a tiny package, making it perfect for space-constrained applications. Its small footprint allows for more compact and sleek device designs.
  • Advanced Pop & Click Circuitry: The IC includes advanced pop & click circuitry that eliminates noises which can occur during turn-on and turn-off transitions, thus providing a clean, pop-free audio experience.
  • Thermal Shutdown Protection: The LM4845ITL/NOPB incorporates thermal shutdown protection circuitry that prevents the device from overheating, ensuring reliable operation under varying conditions.

Applications

The versatility of the LM4845ITL/NOPB allows it to be used in a variety of portable audio applications. Its high-quality audio amplification capabilities make it suitable for:

  • Portable speakers
  • Mobile phones and smartphones
  • Tablets and portable gaming devices
  • Personal media players
  • Notebook and laptop computers

As part of Texas Instruments' commitment to environmental responsibility, the LM4845ITL/NOPB is available in a lead-free package, which adheres to the RoHS directive, making it a more environmentally friendly choice for electronic device manufacturers.

With its combination of power, efficiency, and compact design, the LM4845ITL/NOPB stands out as a high-performance audio amplifier solution for designers looking to enhance the audio capabilities of their portable devices without compromising on space or power consumption.

You May Also Be Interested in

HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess