EN
  • EN
  • DE

LM4876MM

Part No LM4876MM
Manufacturer Texas Instruments
Description LM4876 1.1W Audio Power Amplifier with Logic Low Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200058-LM4876MM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4876MM CAD Model

Description

The LM4876MM is a high-quality audio power amplifier designed by Texas Instruments, renowned for its innovative and reliable semiconductor products. This particular model is part of the Boomer® series of audio amplifiers, which are specifically tailored for providing high-quality output with low voltage supply. The LM4876MM is perfect for portable applications where space and power efficiency are critical.

Key Features

  • Output Power: The LM4876MM is capable of delivering 3W of continuous average power to a 3Ω load with less than 10% Total Harmonic Distortion (THD) when powered by a 5V power supply.
  • Bridge-Tied Load (BTL) Configuration: This configuration allows for the maximization of output power without the need for external coupling capacitors, bootstrap capacitors, or snubber networks.
  • External Gain Configuration: Users have the flexibility to set the gain externally, which allows for the customization of the audio signal's strength to match specific system requirements.
  • Shutdown Mode: The LM4876MM includes a shutdown mode feature that significantly reduces power consumption when the amplifier is not in use, making it ideal for battery-powered devices.
  • Surface-Mount Package: The compact 9-bump micro SMD package is designed for minimal space occupation, which is essential for modern portable electronics.

Applications

The LM4876MM is suitable for a wide range of audio applications, particularly where space and power efficiency are paramount. These include:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Laptop and Notebook Computers
  • PDAs and Portable Organizers

Quality and Reliability

As with all Texas Instruments products, the LM4876MM is manufactured to the highest quality standards, ensuring reliable performance and longevity in the field. The device is designed to operate over a wide temperature range, making it suitable for diverse environmental conditions.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their support team for personalized assistance.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3099 $51.1335
395+ $0.2543 $100.4485
610+ $0.2464 $150.3040
840+ $0.2384 $200.2560
1,085+ $0.2305 $250.0925
1,455+ $0.2066 $300.6030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,399 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess