EN
  • EN
  • DE

LM4898ITLBD

Part No LM4898ITLBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM4898ITL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Part Status Obsolete(EOL)
Amplifier Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.4W x 1 @ 4 Ohm
Operating Supply Voltage 2.4 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part LM4898
Supplied Contents Board(s)
Win Source Part Number 779261-LM4898ITLBD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4898ITLBD CAD Model

Description

Product Overview: LM4898ITLBD

The LM4898ITLBD is a high-quality audio amplifier integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This IC is part of the Boomer® series of audio power amplifiers, which are designed to provide high-quality sound reproduction with minimal power consumption, making them ideal for portable applications.

Key Features

  • Output Power: The LM4898ITLBD can deliver 1 watt of continuous average power to an 8-ohm load with less than 1% distortion (THD+N) when powered by a 5V power supply, ensuring loud and clear audio output for a variety of applications.
  • High Efficiency: With an efficiency rate of 90%, this amplifier minimizes power loss as heat, extending battery life in portable devices and reducing the need for bulky heat sinks.
  • Micro-Power Shutdown Mode: The inclusion of a micro-power shutdown mode feature allows the IC to consume very low quiescent current, further conserving power when the amplifier is not in active use.
  • Surface-Mount Package: The LM4898ITLBD comes in a compact surface-mount package, making it suitable for space-constrained applications and easy to integrate into modern PCB designs.

Applications

The LM4898ITLBD is versatile and can be used in a wide range of audio applications. These include:

  • Portable electronic devices such as smartphones, tablets, and laptops
  • Bluetooth speakers and other wireless audio systems
  • Portable media players and gaming devices
  • Home entertainment systems and TV sound enhancement

Quality and Reliability

Texas Instruments is known for their commitment to quality, and the LM4898ITLBD is built to meet the company's high standards for reliability and performance. Customers can expect consistent operation and durability from this IC, even in demanding conditions.

Support and Resources

Designers and engineers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools to facilitate the integration of the LM4898ITLBD into their projects.

You May Also Be Interested in

Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D MONO 15.8W 30WLP
Lowest to $4.3657
NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4734TA
Need more? Email Us
Infineon Technologies
EVAL MA12070P CLASS D AMP / MA12070P series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
20-W, DIGITAL INPUT, 4.5- TO 18-
Lowest to $0.7277
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR LM48410SQ / LM48410 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM48511 / LM48511 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess