EN
  • EN
  • DE
  • IT

LM4923MM/NOPB

Part No LM4923MM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.1W MONO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.1W x 1 @ 8 Ohm
Supply Voltage - Operating 2.4 V to 5.5 V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-VSSOP
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 1054681-LM4923MM/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4923MM/NOPB CAD Model

Description

The LM4923MM/NOPB is an innovative audio amplifier designed and manufactured by Texas Instruments, a global leader in semiconductor design and production. This particular integrated circuit is tailored for portable devices where efficient power usage and compact size are of paramount importance.

Key Features

  • Output Power: The LM4923MM/NOPB delivers an impressive output power of 1W into an 8Ω load with a 5V power supply, making it an ideal choice for a wide range of audio applications.
  • Boomer Audio Power Amplifier: As part of TI's Boomer series, this device is specifically engineered to provide high-quality audio performance with low distortion, enhancing the listening experience for users.
  • Low Voltage Operation: With an operating voltage range of 2.2V to 5.5V, this amplifier is optimized for battery-powered devices, ensuring efficient power management and longer battery life.
  • No Output Coupling Capacitors: The innovative design of the LM4923MM/NOPB eliminates the need for output coupling capacitors, which reduces external component count and saves on board space.
  • Surface-Mount Package: Packaged in an 8-pin VSSOP (MSOP) form factor, the amplifier is suitable for space-constrained applications and is designed for easy integration into a variety of electronic devices.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring reliability and longevity of the product.

Applications

The LM4923MM/NOPB is versatile and can be deployed in a multitude of applications where audio amplification is required. It is especially well-suited for portable devices such as:

  • Mobile Phones
  • PDAs
  • Portable Media Players
  • Laptop Computers
  • Portable Gaming Devices

Environmental and Regulatory Compliance

The "NOPB" designation indicates that this product is part of Texas Instruments' green initiative, which ensures that the device is lead-free and RoHS compliant. This reflects TI's commitment to environmental stewardship and the production of eco-friendly components.

For designers and engineers seeking a high-performance, space-saving audio solution, the LM4923MM/NOPB from Texas Instruments is an excellent choice that combines power efficiency with high-quality audio output.

You May Also Be Interested in

Microchip Technology
Voltage Mode PWM Controller 5V 50mA Flat-Pack
Need more? Email Us
Texas Instruments
IC AMP AUDIO STER AB 20WQFN
Need more? Email Us
Cirrus Logic Inc.
IC AMP AUD LP 3W MONO D 30WLCSP
Need more? Email Us
Diodes Incorporated
IC AUDIO AMP 20W CLASS D 16SOIC
Lowest to $0.4808
Rohm Semiconductor
IC AMP AUDIO PWR 17W D 44HTSSOP / Audio Amp Speaker 2-CH Stereo 17W Class-D 44-Pin HTSSOP-A EP T/R
Lowest to $6.3431
Texas Instruments
IC AMP CLASS D STEREO 2.8W 20QFN / Amplifier IC 2-Channel (Stereo) Class D 20-QFN (4x4)
Lowest to $16.0589
Texas Instruments
4.5-V TO 26.4-V, 7.5-A STEREO, 1 / Piezo Speaker Driver 32-VQFN (5x5)
Lowest to $5.2782
New Japan Radio
Audio Amp Speaker 1-CH Mono 0.4W Class-AB 8-Pin EMP T/R
Lowest to $4.2044
Monolithic Power Systems Inc.
Automotive AEC-Q100 Cert 5W-30W Stereo SE or Mono BTL Class-D Audio Amplifier
Lowest to $8.0436

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess