EN
  • EN
  • DE

LM49251TL/NOPB

Part No LM49251TL/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP STEREO CLASS G 30DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D, Class G
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 1.37W x 2 @ 8 Ohm; 20mW x 2 @ 32 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, I2C, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 30-DSBGA
Dimension 30-WFBGA, DSBGA
Win Source Part Number 1054687-LM49251TL/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Computers & Computer Peripherals, Power Management, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian LM49251TL/NOPB CAD Model

Description

The LM49251TL/NOPB is a high-performance, audio subsystem from Texas Instruments designed to deliver premium sound quality in a compact package. This integrated circuit is specifically engineered for portable applications where space is at a premium and power efficiency is crucial. It is an ideal solution for enhancing the audio experience in mobile phones, tablets, laptops, and other portable multimedia devices.

Key Features

  • Integrated Audio System: The LM49251TL/NOPB combines a Class D speaker amplifier, a Class G headphone amplifier, and a digital volume control in a single micro SMD package, providing a complete audio solution.
  • Power Efficiency: Utilizing Texas Instruments' advanced Class G headphone amplifier technology, the device dynamically reduces the supply voltage to minimize power consumption, making it highly efficient for battery-powered applications.
  • High-Quality Sound: The Class D speaker amplifier delivers high-quality audio with low distortion, ensuring crisp and clear sound reproduction for an immersive listening experience.
  • Compact Size: The micro SMD package is designed for space-constrained applications, enabling designers to incorporate high-quality audio into small form factor devices without compromising on performance.
  • Flexibility: With programmable gain settings and a digital volume control, the LM49251TL/NOPB offers designers flexibility in configuring audio output levels to match specific application requirements.

Applications

The LM49251TL/NOPB's versatile design makes it suitable for a wide range of applications, including:

  • Mobile phones and smartphones
  • Tablets and portable computing devices
  • Portable media players
  • Handheld gaming systems
  • GPS and other portable navigation devices

Environmental and Quality Certifications

The LM49251TL/NOPB is designed with environmental responsibility in mind. It meets various industry standards for quality and reliability, ensuring that it is a dependable choice for manufacturers seeking to create durable and eco-friendly products.

You May Also Be Interested in

Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2882 $50.3056
20+ $5.1595 $103.1900
31+ $4.9983 $154.9473
42+ $4.8370 $203.1540
54+ $4.6758 $252.4932
72+ $4.1921 $301.8312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess