EN
  • EN
  • DE
  • IT

LM49450

Part No LM49450
Manufacturer Texas Instruments
Description Boomer  I2S Input, 2.5W/Channel, Low EMI, Stereo, Class D Audio Sub-System with Ground Referenced Headphone Amplifier, 3D Enhancement, and Headphone Sense
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200153-LM49450
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM49450 CAD Model

Description

The LM49450 from Texas Instruments is a highly integrated audio subsystem designed for mobile phone applications. It combines a high-quality audio codec with a Class D speaker amplifier and Class G headphone amplifier to provide a comprehensive audio solution for portable devices.

Key Features

  • High-Quality Audio Codec: With advanced signal processing, the LM49450 delivers crystal-clear audio, ensuring an immersive listening experience for end-users.
  • Class D Speaker Amplifier: This feature provides efficient power amplification for speakers, enabling loud and clear sound output while minimizing power consumption.
  • Class G Headphone Amplifier: The headphone amplifier adjusts its supply voltage in response to the audio signal to reduce power dissipation, thus extending battery life in portable applications.
  • Low Electromagnetic Interference (EMI): Designed to emit low EMI, the LM49450 is ideal for use in mobile phones where interference with other components must be minimized.
  • I2C/SPI Programmable: The device can be programmed via I2C or SPI interfaces, allowing for flexible control over the audio parameters and functionalities.
  • Pop & Click Suppression: It includes built-in pop and click suppression circuits to eliminate noise that can occur during power on or off cycles.

Applications

The LM49450 is suited for a wide range of applications, particularly where space and power efficiency are critical. It is ideal for:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Other Portable Electronics

Technical Specifications

At the heart of the LM49450 lies a powerful audio processing unit capable of delivering high-fidelity sound. It supports a wide audio sample rate range and provides multiple audio input and output configurations, ensuring compatibility with various audio sources and output devices.

In summary, the LM49450 from Texas Instruments is a versatile and efficient audio subsystem that offers an all-in-one solution for integrating high-quality audio into portable electronic devices. Its combination of performance, efficiency, and integration makes it an excellent choice for designers looking to enhance the audio experience in their products.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9288 $62.3592
20+ $5.6851 $113.7020
31+ $5.5075 $170.7325
43+ $5.3297 $229.1771
55+ $5.1521 $283.3655
73+ $4.6191 $337.1943
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess