EN
  • EN
  • DE

LM49450SQ/NOPB

Part No LM49450SQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Boomer  I2S Input, 2.5W/Channel, Low EMI, Stereo, Class D Audio Sub-System with Ground Referenced Headphone Amplifier, 3D Enhancement, and Headphone Sense | IC AUDIO SUBSYSTEM 2.5W D 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels at Load 2.5W x 2 at 4Ohm
Supply Voltage (V) 2.7V ~ 5.5V
Features 3D, DAC, Depop, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 32-WQFN (5x5)
Manufacturer Package 32-WFQFN Exposed Pad
Family Part Number LM49450
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200154-LM49450SQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM49450SQ/NOPB CAD Model

Description

Product Overview: LM49450SQ/NOPB

The LM49450SQ/NOPB is a high-quality, integrated audio subsystem designed by Texas Instruments, a leader in semiconductor solutions. This product is specifically engineered to provide a superior audio experience in portable applications such as mobile phones, tablets, and other multimedia devices.

Key Features

  • Integrated Audio Subsystem: The LM49450SQ/NOPB combines a Class D speaker amplifier, a stereo headphone amplifier, and I2S digital audio interface, all in one efficient package.
  • Class D Speaker Amplifier: The onboard Class D amplifier is capable of driving speakers with high efficiency, offering power savings that are crucial for battery-powered devices.
  • Stereo Headphone Amplifier: Users can enjoy high-quality audio with the integrated stereo headphone amplifier that provides a clean and clear listening experience.
  • I2S Digital Audio Interface: The I2S interface ensures seamless integration with digital audio sources, enabling high-fidelity sound reproduction.
  • Low EMI Emission: The device is designed with low electromagnetic interference (EMI) emission, making it suitable for use in noise-sensitive electronic applications.
  • Advanced Pop & Click Suppression: It features advanced circuitry to minimize pop and click noise during power cycling, improving the overall audio experience.
  • Surface-Mount Package: The LM49450SQ/NOPB comes in a compact 24-lead LLP package, suitable for space-constrained applications.

Applications

This audio subsystem is ideal for designers looking to enhance the audio performance of their portable devices without compromising on space or power efficiency. It is particularly well-suited for:

  • Smartphones
  • Tablets
  • Portable gaming devices
  • Personal media players
  • Other handheld devices

Quality and Reliability

The LM49450SQ/NOPB is manufactured by Texas Instruments with a commitment to quality and reliability. It is offered in a lead-free, environmentally friendly package and is compliant with RoHS standards. With Texas Instruments' reputation for producing robust and reliable components, customers can trust the LM49450SQ/NOPB for their critical audio applications.

For detailed specifications, application notes, and support resources, please refer to the official Texas Instruments website or contact their customer support for further assistance.

You May Also Be Interested in

Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3384 $52.0608
29+ $3.5598 $103.2342
44+ $3.4485 $151.7340
60+ $3.3373 $200.2380
78+ $3.2260 $251.6280
104+ $2.8923 $300.7992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess