EN
  • EN
  • DE

LMR14203XMKDEMO/NOPB

Part No LMR14203XMKDEMO/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LMR14203 / LMR14203 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board Automotive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.2V
Output Current 300mA
Voltage - Input 4.5 V ~ 42 V
Regulator Topology Buck
Frequency - Switching 1.25MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LMR14203
Win Source Part Number 779543-LMR14203XMKDEMO/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name LMR14203
Introduction Date April 29, 2013
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMR14203XMKDEMO/NOPB CAD Model

Description

Product Overview: LMR14203XMKDEMO/NOPB

The LMR14203XMKDEMO/NOPB is a state-of-the-art demo board from Texas Instruments designed to showcase the capabilities of the LMR14203 series of step-down voltage regulators. This compact and versatile demo board is perfect for engineers and developers looking to evaluate the LMR14203 series for their power management needs in a wide range of applications.

Key Features

  • High-Efficiency Conversion: The LMR14203 regulator is capable of converting input voltages from 4.5V to 42V down to a lower voltage, required by the load, at high efficiency. This makes it suitable for applications with a wide input voltage range, such as automotive and industrial systems.
  • Adjustable Output: Users can adjust the output voltage of the regulator to meet the specific requirements of their application, providing great flexibility in design.
  • Compact Size: The demo board's small form factor is ideal for space-constrained applications, allowing for easy integration into existing designs.
  • Thermal Protection: The LMR14203 series includes thermal shutdown protection, ensuring reliable operation by preventing the regulator from overheating.
  • Current Limiting: Built-in current limiting protects the regulator and the load from damage due to excessive current draw.

Applications

The LMR14203XMKDEMO/NOPB is well-suited for a variety of applications, including:

  • Power supplies for sensors and microcontrollers
  • Automotive electronics
  • Industrial control systems
  • Portable and battery-powered devices

Easy to Use

This demo board is designed for ease of use, allowing developers to quickly set up the board and begin testing the LMR14203 regulator without the need for complex configurations. It comes equipped with all the necessary components to start experimenting right out of the box.

Support and Resources

Texas Instruments provides comprehensive support and resources for the LMR14203XMKDEMO/NOPB, including detailed datasheets, application notes, and design guides. Customers can also access TI's extensive online community and technical support for any additional assistance required during the evaluation and design process.

Whether you're developing power supplies for consumer electronics or robust industrial systems, the LMR14203XMKDEMO/NOPB demo board is an invaluable tool for understanding and implementing the LMR14203 series in your projects.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3892 $50.5960
275+ $0.3645 $100.2375
430+ $0.3522 $151.4460
615+ $0.3276 $201.4740
795+ $0.3153 $250.6635
995+ $0.3030 $301.4850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,750 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess