EN
  • EN
  • DE

LM4951ASDBD/NOPB

Part No LM4951ASDBD/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVAL FOR LM4951A / High Performance Amplifier Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Amplifier Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.8W x 1 @ 8 Ohm
Operating Supply Voltage 2.7 V ~ 9 V
Board Type Fully Populated
Utilized IC / Part LM4951A
Supplied Contents Board(s)
Win Source Part Number 779285-LM4951ASDBD/NOPB
Popularity Medium
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4951ASDBD/NOPB CAD Model

Description

Product Overview: LM4951ASDBD/NOPB

The LM4951ASDBD/NOPB is a high-quality audio power amplifier designed by Texas Instruments, a leading manufacturer in the semiconductor industry. This particular integrated circuit is engineered to provide efficient audio amplification, making it an ideal choice for a variety of consumer electronics applications where space and power efficiency are crucial.

Key Features

  • Output Power: The LM4951ASDBD/NOPB is capable of delivering up to 7.5W of continuous average power to an 8 Ohm load with less than 10% THD+N from a 12V DC power supply.
  • Boomer Audio Power Amplifier: As part of TI's Boomer product line, this amplifier is specifically designed for delivering high-quality sound while minimizing power consumption, making it perfect for portable applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 9V to 15V, allowing flexibility in various design implementations.
  • Shutdown Mode: The LM4951ASDBD/NOPB includes a shutdown mode feature, which significantly reduces the power consumption when the amplifier is not in use.
  • Thermal Protection: The device incorporates a thermal shutdown protection mechanism that protects it from damage due to excessive temperature.
  • Surface-Mount Package: This amplifier comes in a surface-mount package, which is suitable for compact PCB layouts and modern, space-constrained electronic devices.

Applications

The LM4951ASDBD/NOPB is versatile and can be used in various applications where audio amplification is needed. Its typical applications include:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Notebook and Desktop Computers
  • Portable Speakers

With its impressive audio output capabilities and efficient power management, the LM4951ASDBD/NOPB stands out as a robust audio solution for designers looking to enhance the sound quality of their products without compromising on battery life or space.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4951ASDBD/NOPB is no exception. It is manufactured to meet the highest standards, ensuring reliable performance in a wide range of operating conditions. With the LM4951ASDBD/NOPB, designers and engineers can trust in a product that delivers both excellence in audio performance and the durability expected from a leading semiconductor provider.

You May Also Be Interested in

Analog Devices Inc.
IC PREAMP AUDIO MONO AB 10MSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2080D1
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess