EN
  • EN
  • DE

LM4990

Part No LM4990
Manufacturer Texas Instruments
Description 2 Watt Audio Power Amplifier with Selectable Shutdown Logic Level
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200164-LM4990
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4990 CAD Model

Description

Product Overview: LM4990 Audio Amplifier

The LM4990 from Texas Instruments is an advanced audio power amplifier capable of delivering high-quality sound. Designed for portable and space-constrained applications, it provides a robust audio solution for a range of products, including mobile phones, tablets, laptops, and other personal electronics. The LM4990 is a testament to Texas Instruments' commitment to integrating innovation with functionality, offering both power efficiency and sound fidelity.

Key Features

  • Output Power: The LM4990 can deliver up to 1 watt of continuous average power to an 8-ohm load with less than 1% distortion (THD+N) from a 5V DC power supply, making it suitable for a variety of audio applications.
  • Efficiency: Its high efficiency significantly reduces heat generation and extends battery life in portable applications.
  • Shutdown Mode: The amplifier includes a shutdown function that reduces the quiescent current to less than 1 microamp, further conserving energy when the amplifier is not in use.
  • Advanced Pop & Click Circuitry: This feature ensures that no audible transients are generated on the speaker outputs during power-up or shutdown.
  • Micro-SMD Package: The LM4990 is available in a space-saving micro-SMD package, which is ideal for applications where space is at a premium.

Performance Specifications

With a wide supply voltage range from 2.2V to 5.5V, the LM4990 can easily be integrated into various circuit designs. It has a PSRR (Power Supply Rejection Ratio) of 70dB at 217Hz, which helps to maintain signal fidelity by minimizing noise and interference from fluctuating power supplies. The device also features a low THD+N, ensuring clear and clean audio output, and a fast turn-on time, which makes it responsive and suitable for quick-start applications.

Applications

The versatility of the LM4990 makes it an ideal choice for a multitude of applications that require high-quality audio amplification in a compact form factor. It is especially well-suited for portable electronic devices, but can also be used in other audio systems where space and power efficiency are critical considerations.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5480 $54.1800
80+ $1.2702 $101.6160
125+ $1.2305 $153.8125
170+ $1.1908 $202.4360
220+ $1.1511 $253.2420
295+ $1.0320 $304.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess