EN
  • EN
  • DE

ESDZV5H-1BU2

Part No ESDZV5H-1BU2
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 11VC ST0201 / 11V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount ST0201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series ESDZ
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.5V (Max)
Voltage - Breakdown (Min) 6.5V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 4A (8/20µs)
Power - Peak Pulse 40W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 4pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 0201 (0603 Metric)
Supplier Device Package ST0201
Base Product Number ESDZV5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-ESDZV5H-1BU2DKR,497-ESDZV5H-1BU2CT,ESDZV5H-1BU2-ND,497-ESDZV5H-1BU2TR
Standard Package 15,000
Win Source Part Number 963311-ESDZV5H-1BU2
Ultra Librarian 3D Model Ultra Librarian ESDZV5H-1BU2 CAD Model

Description

STMicroelectronics, a global semiconductor leader, presents the ESDZV5H-1BU2, a state-of-the-art ESD protection device designed to safeguard high-speed data lines from transient voltage spikes that can cause irreversible damage to sensitive electronic components. This product is a vital component in protecting modern electronics from the detrimental effects of electrostatic discharge (ESD).

Key Features

  • Ultra-High Speed Data Line Protection: The ESDZV5H-1BU2 is optimized for high-speed differential data lines, ensuring that signals such as USB 2.0, HDMI, and LVDS are protected without compromising data integrity.
  • Low Capacitance: With an extremely low line capacitance, this device is ideal for preserving signal integrity in high-speed applications, minimizing signal attenuation and ensuring reliable data transmission.
  • Transient Voltage Suppression: The device offers excellent transient voltage suppression performance, clamping ESD strikes to safe levels, thus protecting downstream components from voltage-induced damage.
  • Small Package Size: The ESDZV5H-1BU2 comes in a compact SOD-882 package, making it suitable for space-constrained applications without compromising on performance.
  • High Reliability: Manufactured by STMicroelectronics, the ESDZV5H-1BU2 is built to meet high reliability standards, ensuring long-term performance and stability.

Applications

The ESDZV5H-1BU2 is versatile and can be used in a variety of applications where data line protection is crucial. Some common applications include:

  • Mobile Devices
  • Computers and Peripherals
  • Consumer Electronics
  • Networking Equipment
  • Portable Medical Devices

Technical Specifications

The ESDZV5H-1BU2 provides robust protection with the following technical specifications:

  • Breakdown Voltage: 5.8 V (typical)
  • Clamping Voltage: 17 V (typical at Ipp = 1 A)
  • ESD Discharge Protection: up to 15 kV (air discharge)
  • Package: SOD-882

With its combination of high-speed data line protection, low capacitance, and compact form factor, the ESDZV5H-1BU2 from STMicroelectronics is an essential component for any design where ESD protection is a critical concern. This device ensures that your electronics are shielded from the unpredictable nature of ESD, maintaining both functionality and longevity.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2003 $50.0750
610+ $0.1643 $100.2230
945+ $0.1592 $150.4440
1,300+ $0.1541 $200.3300
1,680+ $0.1489 $250.1520
2,250+ $0.1335 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,490 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess