EN
  • EN
  • DE

LM5000SD-6

Part No LM5000SD-6
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Voltage Switch Mode Regulator | IC REG MULTI CONFG ADJ 16WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Type Adjustable
Voltage - Input (Minimum) 3.1V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.1V
Maximum Output Voltage 80V (Switch)
Output Current 1.35A (Switch)
Switching Frequency 600kHz, 1.3MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WFDFN Exposed Pad
Supplier Device Package 16-WSON (5x5)
Family Part Number LM5000
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200175-LM5000SD-6
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5000SD-6 CAD Model

Description

The LM5000SD-6 is a high-performance integrated circuit from Texas Instruments, renowned for its efficiency and reliability in a wide range of applications. This advanced power management IC is designed to cater to the demanding needs of modern electronic devices that require stable and efficient power supply solutions.

Key Features

  • High Efficiency: The LM5000SD-6 boasts an impressive efficiency rating, which is essential for minimizing heat generation and power loss in electronic systems.
  • Voltage Regulation: This IC provides precise voltage regulation, ensuring that connected devices receive a stable power supply, which is critical for maintaining performance and longevity.
  • Adjustable Output: Users can adjust the output voltage to meet the specific requirements of their application, providing flexibility and customization.
  • Thermal Protection: The LM5000SD-6 includes thermal protection features that prevent overheating, safeguarding the IC and the device it powers.
  • Compact Size: Designed with space-saving considerations, this IC is suitable for use in compact electronic assemblies without compromising on power or efficiency.

Applications

The LM5000SD-6 is versatile and can be used in various applications, including:

  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Portable consumer electronics
  • Automotive electronics

Technical Specifications

Parameter Value
Input Voltage Range 4.5V to 40V
Output Voltage Range Adjustable
Switching Frequency Up to 1MHz
Package Compact LLP-14
Operating Temperature -40°C to 125°C

Whether you need a reliable power management solution for your next project or a robust component for mass production, the LM5000SD-6 from Texas Instruments is an excellent choice that combines performance with durability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4754 $51.8032
19+ $5.3131 $100.9489
30+ $5.1471 $154.4130
41+ $4.9810 $204.2210
52+ $4.8150 $250.3800
70+ $4.3169 $302.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,197 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess