EN
  • EN
  • DE

UA7808CKC

Part No UA7808CKC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description POSITIVE-VOLTAGE REGULATORS | IC REG LINEAR 8V 1.5A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 25V
Min/Fixed Output Voltage 8V
Maximum Dropout Voltage 2V at 1A
Output Current 1.5A
PSRR 72dB ~ 62dB (120Hz)
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number UA7808
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1275493-UA7808CKC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UA7808CKC CAD Model

Description

The Texas Instruments UA7808CKC is a robust and reliable fixed-voltage integrated circuit regulator designed to provide a steady 8 volts output. This voltage regulator is part of Texas Instruments' well-known 7800 series, which is trusted by professionals and hobbyists alike for its consistency and ease of use. The UA7808CKC is commonly used in a variety of applications, including consumer electronics, computer systems, and industrial equipment, where a stable voltage is crucial for optimal performance.

Key Features

  • Output Voltage: Precisely regulated 8V output, which is ideal for circuits that require a consistent voltage level.
  • Output Current: Capable of delivering up to 1.5A of output current, making it suitable for a range of moderate power needs.
  • Package Type: The TO-220 package provides a compact form factor while allowing for efficient heat dissipation.
  • Thermal Overload Protection: Built-in thermal overload protection ensures that the device shuts down in the event of excessive heat, preventing damage to the regulator and connected components.
  • Short Circuit Protection: The UA7808CKC includes short circuit protection to safeguard against faults that could otherwise cause permanent damage to the electronic system.
  • Safe Area Protection: The regulator incorporates safe area protection, enhancing its reliability under varying load conditions and input voltages.

Applications

The versatility of the UA7808CKC voltage regulator makes it suitable for a wide array of applications, including:

  • Power supplies for electronic devices and instruments
  • Linear power adapters
  • Automotive electronics
  • LED lighting systems
  • Consumer electronics such as audio and video equipment

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the UA7808CKC is no exception. Each regulator is rigorously tested to ensure it meets the high standards expected from Texas Instruments products. This commitment to quality ensures that the UA7808CKC will provide a reliable power solution for your application.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3172 $101.5040
490+ $0.3073 $150.5770
675+ $0.2974 $200.7450
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess