EN
  • EN
  • DE

S2E-L2-5V

Part No S2E-L2-5V
Manufacturer Panasonic
Catalog Power Relays, Over 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Category Relays
Family Power Relays,Over 2 Amps
Win Source Part Number 186329-S2E-L2-5V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S2E-L2-5V CAD Model

Description

The S2E-L2-5V is a compact and reliable electromechanical relay manufactured by Panasonic. This relay is designed for a variety of applications requiring efficient switching and isolation. It features a single pole double throw (SPDT) contact arrangement and is energized by a 5VDC coil.

Applications:

  • Industrial control systems: For switching various loads such as motors, solenoids, and heaters.
  • Automation equipment: Used in automated machinery for controlling actuators and sensors.
  • Telecommunications equipment: For signal routing and switching in communication systems.
  • Power supplies: As a switching element in power supply circuits.
  • HVAC systems: For controlling fans, compressors, and other components in heating, ventilation, and air conditioning systems.

Features:

  • SPDT Contact Arrangement: Provides versatile switching capabilities.
  • 5VDC Coil Voltage: Compatible with common logic circuits.
  • Compact Size: Allows for easy integration into densely populated circuit boards.
  • High Contact Capacity: Capable of switching significant loads.
  • High Insulation Resistance: Ensures reliable isolation between the coil and contacts.

Benefits:

  • Reliable Switching: Provides consistent and dependable performance.
  • Easy to Integrate: Its small size and standard voltage make it easy to incorporate into existing designs.
  • Versatile Application: Suitable for a wide range of applications due to its SPDT configuration.
  • Long Life Expectancy: Designed for long-term operation with minimal maintenance.
  • Cost-Effective: Offers a balance of performance and value.

Additional Details:

The S2E-L2-5V relay typically features a coil resistance that allows for efficient operation at its rated voltage. The contact rating is specified for both resistive and inductive loads. The operating temperature range is suitable for industrial environments. The relay's construction includes materials selected for their electrical insulation and mechanical strength, ensuring reliable operation in demanding conditions. Panasonic provides detailed datasheets outlining precise electrical and mechanical characteristics for this relay.

You May Also Be Interested in

Omron
RELAY GEN PURPOSE SPST 5A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Lowest to $0.4274
Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827
TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
Omron
Electromechanical Relay SPDT 30A 12VDC 225Ohm Through Hole
Lowest to $3.8075
TE Connectivity
RELAY GEN PURPOSE 6PST 8A 18V / General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 18VDC Coil Through Hole
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 400A 24V / General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Need more? Email Us
NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess