EN
  • EN
  • DE

LM5001IDRQ1

Part No LM5001IDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG ISO ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.1V
Maximum Input Voltage 75V
Nominal Output Voltage (Min/Fixed) 3.1V
Maximum Output Voltage 76V (Switch)
Output Current 800mA (Switch)
Frequency - Switching 50kHz to 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1054721-LM5001IDRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5001IDRQ1 CAD Model

Description

Product Overview: Texas Instruments LM5001IDRQ1 High Voltage Switch Mode Regulator

The LM5001IDRQ1 from Texas Instruments is a versatile and powerful high voltage switch mode regulator designed to cater to a wide array of applications requiring efficient power conversion. This advanced regulator integrates all the essential features needed to implement an effective step-down (buck) converter, using a minimum number of external components.

Key Features

  • High Performance: The LM5001IDRQ1 boasts a wide input voltage range from 6V to 75V, making it suitable for various applications, from automotive to industrial power systems.
  • Adjustable Output: Users can adjust the output voltage to meet the specific needs of their application, providing flexibility and precision in power supply design.
  • High Efficiency: With its integrated 1.5-A N-Channel MOSFET, the device ensures high efficiency, which is crucial for reducing power loss and heat dissipation in sensitive electronic systems.
  • Frequency Synchronization: The regulator features frequency synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) and allows for the use of smaller external components.
  • Thermal Protection: Built-in thermal shutdown and current limit protection safeguard the device and the system from potential damage due to overheating or overcurrent conditions.

Applications

The LM5001IDRQ1 is ideal for a variety of applications that require reliable and efficient power conversion, including:

  • Automotive systems
  • Telecommunications equipment
  • Industrial power supplies
  • Portable electronics

Quality and Reliability

As with all Texas Instruments products, the LM5001IDRQ1 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. This regulator is part of TI's automotive-grade product offerings, designed to meet the rigorous standards of the automotive industry, including extended temperature ranges and enhanced durability.

Whether you're designing an automotive power system, an industrial control unit, or a compact portable device, the LM5001IDRQ1 provides a robust and efficient solution for your high voltage regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1846 $51.8460
24+ $4.2540 $102.0960
37+ $4.1211 $152.4807
51+ $3.9882 $203.3982
65+ $3.8552 $250.5880
87+ $3.4564 $300.7068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,635 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess