EN
  • EN
  • DE

LM5002MAX

Part No LM5002MAX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Voltage Switch Mode Regulator | IC REG MULTI CONFG ADJ 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, Forward Converter, SEPIC
Output Type Adjustable
Voltage - Input (Minimum) 3.1V
Voltage - Input (Maximum) 75V
Min/Fixed Output Voltage 3.1V
Maximum Output Voltage 76V (Switch)
Output Current 400mA (Switch)
Switching Frequency 50kHz ~ 1.5MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM5002
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200178-LM5002MAX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5002MAX CAD Model

Description

The LM5002MAX is a high-voltage switch mode regulator that is part of Texas Instruments' innovative power management solutions. This versatile device is capable of handling input voltages from 3V to 75V, which makes it exceptionally well-suited for a wide range of applications, including industrial, automotive, and telecommunications systems.

The LM5002MAX features an adjustable output voltage that can be set from 1.225V to 50V, providing the flexibility needed to power various circuits and components. With its ability to deliver up to 2A of continuous output current, this regulator can meet the demands of high-performance electronics.

Key Features

  • Wide Input Voltage Range: Operates from 3V to 75V, accommodating the fluctuations commonly found in industrial environments.
  • Adjustable Output Voltage: Output can be set from 1.225V to 50V to power a diverse set of devices.
  • High Output Current: Capable of delivering up to 2A, making it suitable for heavy-duty applications.
  • Efficiency: Integrated features such as an adjustable switching frequency (up to 1MHz) and a low standby current optimize the efficiency of the device.
  • Protection: Offers built-in thermal shutdown, current limit protection, and an under-voltage lockout to ensure the safety and reliability of your system.
  • Package: Available in a thermally enhanced 16-pin HTSSOP package that ensures proper heat dissipation for reliable operation under varying conditions.

Applications

The LM5002MAX's robust design and versatile capabilities make it an ideal choice for a variety of applications. It can be used in power conditioning, distributed power systems, pre-regulation for linear regulators, and as a step-down or inverting converter. Its high-voltage capability also makes it perfect for automotive applications such as infotainment systems, GPS, and audio systems, as well as for industrial applications, including factory automation and control systems.

With the LM5002MAX, Texas Instruments continues its commitment to providing high-quality, reliable power management solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6461 $51.0291
65+ $1.5420 $100.2300
101+ $1.4899 $150.4799
145+ $1.3857 $200.9265
188+ $1.3336 $250.7168
235+ $1.2815 $301.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,290 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess