EN
  • EN
  • DE

LM5006MMX/NOPB

Part No LM5006MMX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 600MA 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name LM5006
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42677-6, LM5006MMX/NOPB-ND, -296-42677-1-ND, 296-42677-1, 296-42677-2
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923236-LM5006MMX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5006MMX/NOPB CAD Model

Description

The LM5006MMX/NOPB is a high-performance step-down switching regulator from Texas Instruments, designed to meet the rigorous demands of power conversion applications. This integrated circuit is capable of driving a load of up to 1.5 A with excellent efficiency, reliability, and thermal performance.

Key Features

  • Input Voltage Range: The device operates from an input voltage range of 6V to 75V, making it suitable for a wide array of applications, including automotive, industrial, and telecom systems.
  • Switching Frequency: The LM5006MMX/NOPB features a fixed frequency pulse-width modulation (PWM) controller with a switching frequency of 500 kHz, allowing for a smaller inductor and faster transient response.
  • Integrated MOSFET: It includes an N-Channel MOSFET with a low on-resistance, which contributes to the high efficiency of the regulator.
  • Protection Features: The device is equipped with an array of protection features such as thermal shutdown, overvoltage protection, and cycle-by-cycle current limit, enhancing system reliability.
  • Adjustable Output: The output voltage is adjustable from 1.225V to 50V, providing design flexibility to cater to various output requirements.

Applications

The LM5006MMX/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial power systems
  • Telecommunication equipment
  • Power conditioning systems

Quality and Reliability

This product is offered in an 8-pin VSSOP package and is characterized for operation from -40°C to 125°C. The LM5006MMX/NOPB is part of Texas Instruments' commitment to high-quality and reliable power management solutions. It is lead-free, RoHS compliant, and designed to meet the requirements of the most demanding applications.

Ordering Information

The part number LM5006MMX/NOPB signifies the device's packaging and temperature grade. The "NOPB" suffix indicates that the product is lead-free and environmentally friendly. For more details, datasheets, and support, visit the Texas Instruments website or contact your local sales representative.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5478 $50.0258
27+ $3.7316 $100.7532
42+ $3.6150 $151.8300
58+ $3.4984 $202.9072
74+ $3.3817 $250.2458
99+ $3.0319 $300.1581
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,555 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess