EN
  • EN
  • DE

LM5010ASD/NOPB

Part No LM5010ASD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High-Voltage 1-A Step-Down Switching Regulator | IC REG BUCK ADJUSTABLE 1A 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Part Status Last Time Buy
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 6V
Voltage - Input (Maximum) 75V
Min/Fixed Output Voltage 2.5V
Maximum Output Voltage 70V
Output Current 1A
Switching Frequency 100kHz ~ 1MHz
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 10-WDFN Exposed Pad
Supplier Device Package 10-WSON (4x4)
Family Part Number LM5010
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200199-LM5010ASD/NOPB
Manufacturer Homepage www.ti.com
Family Name LM5010A
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5010ASD/NOPB CAD Model

Description

The LM5010ASD/NOPB is a high-performance step-down switching voltage regulator designed and manufactured by Texas Instruments. This advanced power management integrated circuit (IC) is capable of driving a 1A load with excellent line and load regulation. The LM5010ASD/NOPB is part of TI's extensive portfolio of power solutions that cater to a wide range of applications, delivering efficiency and reliability.

Key Features

  • Voltage Range: The device operates from an input voltage range of 6V to 75V, making it suitable for a variety of industrial and automotive applications that require a wide input range.
  • Output Current: It can provide a continuous output current of up to 1A, ensuring sufficient power for demanding loads.
  • Adjustable Output: The output voltage is adjustable from 1.225V to 50V, providing a high degree of flexibility to meet specific design requirements.
  • High Efficiency: With an integrated 100V N-Channel MOSFET, it offers high-efficiency step-down conversion, minimizing energy loss during operation.
  • Frequency Adjustment: The switching frequency is adjustable up to 1 MHz, allowing designers to optimize for efficiency or component size.
  • Protection Features: The device includes built-in thermal shutdown, current limit, and under-voltage lockout (UVLO) for enhanced safety and reliability.
  • Package: The LM5010ASD/NOPB comes in a compact LLP-10 package, suitable for space-constrained applications.

Applications

This versatile regulator is ideal for a range of applications, including but not limited to telecom and data communication systems, automotive systems, industrial power systems, and distributed power systems. Its robustness and flexibility make it an excellent choice for engineers looking for a reliable power solution.

Environmental and Quality Certifications

The LM5010ASD/NOPB is available in a lead-free, RoHS-compliant package, reflecting Texas Instruments' commitment to environmental sustainability. Additionally, the device adheres to TI's stringent quality management standards, ensuring high reliability and performance.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5852 $51.7040
48+ $2.1212 $101.8176
73+ $2.0549 $150.0077
101+ $1.9886 $200.8486
131+ $1.9223 $251.8213
175+ $1.7235 $301.6125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess