EN
  • EN
  • DE
  • IT

LM5019MRX/NOPB

Part No LM5019MRX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 100-V, 100-mA Constant On-Time Synchronous Buck Regulator | IC REG BUCK ADJ 100MA 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 7.5V
Voltage - Input (Maximum) 100V
Min/Fixed Output Voltage 1.225V
Maximum Output Voltage 90V
Output Current 100mA
Switching Frequency Adj to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1200211-LM5019MRX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5019MRX/NOPB CAD Model

Description

Product Overview: LM5019MRX/NOPB

The LM5019MRX/NOPB is a highly efficient, synchronous buck regulator with a wide input voltage range, designed and manufactured by Texas Instruments. This voltage regulator is part of the LM5019 series, known for their robustness and reliability in various applications. The device is capable of delivering up to 100 mA of continuous output current with an input voltage range from 4.5V to 75V, making it an excellent choice for a variety of industrial and automotive applications.

The LM5019MRX/NOPB features an integrated high-side and low-side N-Channel MOSFETs, which contribute to its high efficiency and reduce the need for external components. Its switching frequency is adjustable from 100 kHz to 1 MHz, allowing designers to optimize the size of the external components and performance for specific applications. Additionally, the device offers a peak current-mode control that provides excellent line and load transient response.

One of the key advantages of this product is its thermal performance. The LM5019MRX/NOPB is available in a thermally enhanced MSOP-10 PowerPAD™ package, which helps to dissipate heat more effectively, ensuring reliable operation even in high-temperature environments. This package is also lead-free and RoHS compliant, adhering to environmental standards.

The regulator is equipped with a variety of protection features, including cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout, which safeguard the device and the system against fault conditions. The LM5019MRX/NOPB also features a pre-bias startup capability, which allows the regulator to start up into a pre-existing output voltage and prevents glitches during the startup phase.

With its wide input voltage range, high efficiency, adjustable frequency, and comprehensive protection features, the LM5019MRX/NOPB is an ideal solution for power supply designs in demanding environments. Whether it's for automotive, telecom, or industrial applications, this voltage regulator from Texas Instruments offers a dependable and versatile power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567
Texas Instruments
IC REG BUCK ADJ 3A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Lowest to $1.7887
Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $11.0796
Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $6.2212
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Texas Instruments
1.8-V TO 5.5-V INPUT, TINY, 1-A
Lowest to $1.3527

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3736 $54.9440
90+ $1.1271 $101.4390
140+ $1.0919 $152.8660
190+ $1.0566 $200.7540
245+ $1.0214 $250.2430
330+ $0.9158 $302.2140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess