EN
  • EN
  • DE

LM5019SDX/NOPB

Part No LM5019SDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 100MA 8WSON / Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 100mA 8-WDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 7.5V
Voltage - Input (Max) 100V
Voltage - Output (Min/Fixed) 1.225V
Voltage - Output (Max) 90V
Current - Output 100mA
Frequency - Switching Adj to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Base Product Number LM5019
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-44116-1,296-44116-6,LM5019SDX/NOPB-ND,-296-44116-1-ND,296-44116-2,296-44116-1
Standard Package 4,500
Win Source Part Number 1317673-LM5019SDX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5019SDX/NOPB CAD Model

Description

The LM5019SDX/NOPB is a highly efficient, versatile power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This step-down voltage regulator is part of TI's LM5019 series and is well-suited for a variety of applications where efficient voltage conversion is crucial.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 7.5 V to 100 V, making it ideal for handling high-voltage requirements in industrial and automotive applications.
  • Integrated MOSFET: The LM5019SDX/NOPB includes an N-Channel MOSFET, which allows for a reduction in external components and simplifies the design process.
  • Constant On-Time (COT) Control: The regulator utilizes a COT architecture that provides fast transient response and requires no loop compensation, leading to a simplified circuit design.
  • Adjustable Output Voltage: Users can set the output voltage from 1.225 V to 90% of the input voltage, providing flexibility for various output requirements.
  • Thermal Shutdown: The device features built-in thermal shutdown protection, enhancing system reliability under extreme operating conditions.
  • Frequency Synchronization: It supports synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) by aligning the switching frequency with other system components.

Applications

The LM5019SDX/NOPB is suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Telecommunications equipment
  • Industrial power supplies
  • Power conditioning for solar and wind energy systems

Quality and Reliability

As with all Texas Instruments products, quality and reliability are paramount. The LM5019SDX/NOPB is packaged in a compact, environmentally friendly 8-pin WSON package, which is RoHS compliant and designed for optimal thermal performance. Additionally, the "NOPB" designation indicates that the device is lead-free, catering to the increasing demand for environmentally conscious electronic components.

For more detailed information, including datasheets, technical documents, and design resources, please visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2900 $50.3800
54+ $1.8790 $101.4660
83+ $1.8203 $151.0849
114+ $1.7615 $200.8110
147+ $1.7028 $250.3116
197+ $1.5267 $300.7599
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,953 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess