EN
  • EN
  • DE

FIDO5200BBCZ

Part No FIDO5200BBCZ
Manufacturer Analog Devices Inc.
Catalog Interface - Controllers
Description IC ETHERNET SWITCH BGA-144
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 144-CSPBGA (10x10)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Package 144-LFBGA, CSPBGA
Case / Package 144-CSPBGA (10x10)
Family Name FIDO5200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919138-FIDO5200BBCZ
Ultra Librarian 3D Model Ultra Librarian FIDO5200BBCZ CAD Model

Description

Analog Devices FIDO5200BBCZ - Robust Industrial Ethernet Solution

The FIDO5200BBCZ is a cutting-edge REM switch designed by Analog Devices Inc., tailored for the efficient handling of real-time Ethernet-based communication. This product is part of the ADI Chronous™ portfolio of Industrial Ethernet solutions, which are engineered to meet the rigorous demands of industrial network connectivity.

Key Features and Benefits

  • Industrial Ethernet Protocols: The FIDO5200BBCZ supports a wide range of protocols, including PROFINET RT/IRT, EtherNet/IP with and without DLR, Modbus TCP, and POWERLINK, making it a versatile choice for various industrial applications.
  • Real-Time Performance: With its advanced features, this device ensures real-time data processing and communication, which is crucial for time-sensitive industrial operations.
  • Integrated Switch Technology: The REM switch technology integrates all the necessary components for managing Ethernet frames, thereby simplifying board design and reducing overall system complexity.
  • High Integration: The FIDO5200BBCZ combines multiple functions into a single chip, which helps in minimizing the footprint and reducing the bill of materials for system designers.
  • Reliability: Designed for harsh industrial environments, this product is built to withstand extreme temperatures and other challenging conditions.

Applications

The FIDO5200BBCZ is ideal for a broad range of industrial applications, including:

  • Factory automation and control systems
  • Robotics and motion control platforms
  • Process control equipment
  • Embedded systems requiring industrial-grade Ethernet connectivity

Technical Specifications

With a focus on technical excellence, the FIDO5200BBCZ offers the following specifications:

  • Package: 80-LFCSP (7x7)
  • Supply Voltage: 3.3V
  • Industrial temperature range: -40°C to +85°C
  • Low-power consumption for energy-efficient operation

Analog Devices Inc. has a reputation for delivering high-quality products, and the FIDO5200BBCZ is no exception. It represents a reliable and efficient solution for industrial Ethernet applications, providing the performance and robustness needed for modern industrial networks.

You May Also Be Interested in

Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5394 $52.6970
12+ $8.6477 $103.7724
18+ $8.3775 $150.7950
25+ $8.1072 $202.6800
32+ $7.8370 $250.7840
43+ $7.0263 $302.1309
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess