EN
  • EN
  • DE

LM5022QDGSTQ1

Part No LM5022QDGSTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/SEPIC 10VSSOP / DC/DC Cntrlr Single-OUT Step Up Automotive 10-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 6 V ~ 60 V
Frequency - Switching 200kHz ~ 2.24MHz
Duty Cycle (Maximum) 95%
Synchronous Rectifier No
Clock Sync Yes
Control Features Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 779298-LM5022QDGSTQ1
Popularity Medium
Supply and Demand Status Limited
Family Name LM5022-Q1
Introduction Date April 27, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5022QDGSTQ1 CAD Model

Description

The LM5022QDGSTQ1 is a versatile and efficient power management integrated circuit (IC) designed by Texas Instruments (TI) to cater to the demanding requirements of automotive and industrial applications. This high-voltage low-side N-channel MOSFET controller is part of TI's esteemed automotive product lineup, ensuring reliability and performance in challenging environments.

Key Features

  • Wide Input Voltage Range: The LM5022QDGSTQ1 supports an input voltage range from 4.5V to 100V, making it suitable for a variety of applications, from low-voltage automotive systems to high-voltage industrial power supplies.
  • Adjustable Switching Frequency: Users can adjust the switching frequency anywhere from 100 kHz to 1 MHz, providing flexibility in balancing efficiency and component size.
  • Integrated Bootstrap Diode: The presence of an integrated bootstrap diode simplifies the design and reduces external component count.
  • Thermal Shutdown: With a built-in thermal shutdown feature, the device ensures protection against overheating, enhancing system safety and longevity.
  • Current Mode Control: Current mode control provides improved transient response and simplified loop compensation.

Applications

Designed to withstand the rigors of automotive environments, the LM5022QDGSTQ1 is ideal for a range of applications, including:

  • Automotive LED lighting
  • Boost and SEPIC converters
  • On-board chargers for electric vehicles
  • Industrial power supplies

Quality and Reliability

As a Q1 device, the LM5022QDGSTQ1 meets the stringent quality standards required for automotive applications. It is AEC-Q100 qualified, ensuring that it performs reliably even under extreme conditions typical of automotive environments.

Package and Availability

The LM5022QDGSTQ1 is offered in a compact VSSOP (Very Small Shrink Outline Package) with 10 pins, minimizing the footprint on the circuit board. This product is available for order through Texas Instruments' extensive distribution network, ensuring easy access and prompt delivery for manufacturers and designers.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2058 $54.2610
105+ $0.9894 $103.8870
160+ $0.9585 $153.3600
220+ $0.9276 $204.0720
280+ $0.8967 $251.0760
375+ $0.8039 $301.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,879 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess