EN
  • EN
  • DE

LM5023MM-2/NOPB

Part No LM5023MM-2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Converter Offline Flyback Topology 130kHz 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 7.5V ~ 45V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name LM5023
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-36477-1, -296-36477-1-ND, -296-36477-1, -LM5023MM, LM5023MM-2/NOPB-ND, 296-36477-2, 296-36477-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877503-LM5023MM-2/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5023MM-2/NOPB CAD Model

Description

The LM5023MM-2/NOPB is a versatile and efficient PWM controller from Texas Instruments designed for use in isolated and non-isolated power supply applications. This device is part of the LM5023 series, which is known for its active power factor correction and high-performance capabilities.

Key Features

  • Voltage Range: The LM5023MM-2/NOPB operates over a wide input voltage range, making it suitable for a variety of applications.
  • Frequency: It features a fixed frequency peak current mode control method, providing a stable and predictable operation.
  • Thermal Performance: Encased in an 8-pin VSSOP package, the device boasts excellent thermal performance for its size.
  • Protection: It includes an array of protection features such as under-voltage lockout, thermal shutdown, and cycle-by-cycle current limiting to ensure the longevity and reliability of the application.

Applications

The LM5023MM-2/NOPB is ideal for a range of applications, including:

  • AC-DC power supplies for consumer electronics
  • Telecommunication equipment
  • Industrial systems
  • Isolated auxiliary power supplies

Quality and Environmental Compliance

The "NOPB" suffix in the part number indicates that this product is lead-free and RoHS compliant, making it an environmentally friendly choice for manufacturers looking to minimize their ecological footprint. Additionally, the device is manufactured to meet the high-quality standards expected from Texas Instruments, ensuring reliability and performance in the field.

Conclusion

In summary, the LM5023MM-2/NOPB from Texas Instruments is a highly capable PWM controller that combines efficiency, flexibility, and protection. Its wide voltage range and robust feature set make it an excellent choice for designers looking to create sophisticated power supply systems across a variety of sectors.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0440 $52.2000
120+ $0.8567 $102.8040
185+ $0.8299 $153.5315
250+ $0.8031 $200.7750
325+ $0.7764 $252.3300
435+ $0.6960 $302.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,250 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess