EN
  • EN
  • DE

LM5025MTC/NOPB

Part No LM5025MTC/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Active Clamp Voltage Mode PWM Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage 8 V ~ 15 V
Frequency - Switching 200kHz ~ 580kHz
Duty Cycle (Maximum) 80%
Synchronous Rectifier No
Clock Sync Yes
Control Features Dead Time Control, Frequency Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1200233-LM5025MTC/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LM5025
Introduction Date December 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM5025MTC/NOPB CAD Model

Description

The LM5025MTC/NOPB is a high-performance Active Clamp Voltage Mode PWM Controller designed by Texas Instruments to cater to the demanding requirements of modern power supply systems. This advanced controller integrates all the necessary features to implement highly efficient, compact, and robust power supplies for a wide range of applications.

Key Features

  • Voltage Mode PWM Control: The LM5025MTC/NOPB employs voltage mode control with fast transient response, making it suitable for applications requiring precise voltage regulation.
  • Active Clamp and Reset Circuit: This feature allows for zero voltage switching (ZVS), which reduces switching losses and improves efficiency, especially in high-power applications.
  • Integrated Startup Regulator: The device includes an onboard regulator that eliminates the need for an external bias supply, simplifying the design and reducing overall cost.
  • Programmable Oscillator Frequency: Designers can set the operating frequency of the controller to match specific application requirements, optimizing performance and component selection.
  • Soft-Start Capability: The LM5025MTC/NOPB integrates a soft-start feature that gradually ramps up the output voltage, preventing inrush current and stress on the power supply components during startup.
  • Thermal Shutdown: An internal thermal shutdown mechanism protects the device from overheating, enhancing the reliability and longevity of the power supply.

Applications

The versatility of the LM5025MTC/NOPB makes it an ideal choice for a variety of applications, including:

  • Telecommunications Power Supplies
  • Industrial Power Systems
  • Server and Networking Power Supplies
  • DC-DC Converters
  • Offline Power Converters

Product Specifications

Parameter Value Package Type TSSOP-16 Input Voltage Range 13V to 100V Operating Temperature -40°C to 125°C Switching Frequency Up to 1MHz

With its robust design and comprehensive feature set, the LM5025MTC/NOPB from Texas Instruments represents a reliable solution for designers looking to create high-performance power supply systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5403 $50.8060
48+ $2.0843 $100.0464
75+ $2.0192 $151.4400
103+ $1.9540 $201.2620
133+ $1.8889 $251.2237
178+ $1.6935 $301.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess