EN
  • EN
  • DE

LM5026SD

Part No LM5026SD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Active Clamp Current Mode PWM Controller | IC REG CTRLR FWRD CONV 16WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage 8V ~ 15V
Switching Frequency 200kHz ~ 590kHz
Duty Cycle (Maximum) 70%, 80%
Clock Sync Yes
Control Features Dead Time Control, Frequency Control, Reset, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-WFDFN Exposed Pad
Supplier Device Package 16-WSON (5x5)
Family Part Number LM5026
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200240-LM5026SD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5026SD CAD Model

Description

Introducing the LM5026SD Power Management IC from Texas Instruments

The LM5026SD is a versatile and efficient power management integrated circuit (IC) designed by the renowned manufacturer Texas Instruments. This advanced IC is a member of Texas Instruments' power management product line, specifically tailored for applications requiring a high-performance Pulse Width Modulation (PWM) controller.

At the heart of the LM5026SD is an active power factor correction (PFC) controller, which ensures that the power supply operates at an optimal power factor, reducing energy waste and improving the efficiency of the entire system. This feature is particularly important for applications that must comply with international power regulations, such as Energy Star or the European Union's IEC standards.

The LM5026SD is designed to handle a wide input voltage range, making it suitable for a variety of applications from industrial systems to telecommunications equipment. Its flexibility is further enhanced by its ability to operate in both continuous and discontinuous conduction modes, allowing designers to optimize their power supply design for their specific needs.

One of the key features of the LM5026SD is its integrated startup regulator. This eliminates the need for an external bias winding or auxiliary supply, which simplifies the design and reduces the overall bill of materials. Additionally, the IC includes built-in protection features such as overvoltage, overcurrent, and thermal shutdown, which safeguard the system against potential damage from abnormal operating conditions.

For ease of use, the LM5026SD is available in a compact package, which is ideal for space-constrained applications. The device also supports frequency synchronization, which can be used to minimize electromagnetic interference (EMI) by synchronizing the switching frequency of multiple ICs.

In summary, the LM5026SD from Texas Instruments is a robust and efficient solution for advanced power management applications. With its active PFC control, wide input voltage range, and comprehensive protection features, it is engineered to meet the needs of today's demanding power supply requirements, ensuring both performance and reliability.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8888 $53.7768
25+ $4.0114 $100.2850
39+ $3.8860 $151.5540
54+ $3.7607 $203.0778
69+ $3.6353 $250.8357
93+ $3.2592 $303.1056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,431 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess