EN
  • EN
  • DE

LM5030MM

Part No LM5030MM
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 100V Push-Pull Current Mode PWM Controller | IC REG CTRLR MULT TOP 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 14V ~ 90V
Switching Frequency 200kHz, 600kHz
Duty Cycle (Maximum) 50%
Clock Sync No
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number LM5030
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200245-LM5030MM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5030MM CAD Model

Description

The LM5030MM from Texas Instruments is a highly integrated push-pull pulse width modulation (PWM) controller designed to cater to a broad range of power supply applications. This advanced controller is suitable for use in isolated and non-isolated DC-DC converters, which makes it a versatile component for power management solutions.

Featuring an operational frequency range from 100 kHz to 1 MHz, the LM5030MM allows for flexibility in the design of the magnetic components, enabling designers to optimize their applications for efficiency or size. The device incorporates all the necessary functions to implement a push-pull converter using a minimum of external components, which simplifies the design process and helps reduce the overall bill of materials.

One of the key features of the LM5030MM is its integrated 1.5-A peak gate drivers, which provide robust power delivery and efficient switching. The controller also supports a wide input voltage range, accommodating various power supply configurations and ensuring compatibility with a range of input sources.

The LM5030MM is designed with protection features that ensure reliable operation under adverse conditions. These include under-voltage lockout (UVLO), thermal shutdown, and programmable soft-start functions that safeguard the device and the power supply during startup and operation. Additionally, the device offers over-current protection and a shutdown pin for added system safety.

Available in an 8-pin MSOP PowerPAD™ package, the LM5030MM provides a compact solution for space-constrained applications, while its thermal performance is enhanced by the PowerPAD™. This package is ideal for printed circuit board (PCB) designs where space is at a premium, but thermal efficiency and power density cannot be compromised.

The LM5030MM is a testament to Texas Instruments' commitment to providing innovative power management solutions that meet the evolving needs of modern electronic systems. With its combination of integration, flexibility, and protection features, the LM5030MM is an excellent choice for designers looking to create efficient and reliable power supplies.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6513 $51.1903
65+ $1.5467 $100.5355
101+ $1.4945 $150.9445
144+ $1.3900 $200.1600
187+ $1.3377 $250.1499
234+ $1.2855 $300.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess