EN
  • EN
  • DE

LM5030SD/NOPB

Part No LM5030SD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 10SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 10-WSON (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 14V ~ 90V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 10-WDFN Exposed Pad
Case / Package 10-WSON (4x4)
Family Name LM5030
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number LM5030SDNOPB, -LM5030SD/NOPBCT-ND, LM5030SD/NOPBCT, *LM5030SD/NOPB, LM5030SDCT-NDR, LM5030SDDKR-NDR, LM5030SD/NOPBTR, LM5030SDTR-NDR, LM5030SD/NOPBDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877507-LM5030SD/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5030SD/NOPB CAD Model

Description

The LM5030SD/NOPB from Texas Instruments is a high-performance Push-Pull PWM controller designed to accommodate a wide range of power supply applications. This versatile component integrates all the necessary features to implement efficient and compact power converters. As a member of Texas Instruments' esteemed power management product line, the LM5030SD/NOPB is engineered to deliver exceptional reliability and functionality.

Key Features

  • Voltage Range: The LM5030SD/NOPB operates over a wide input voltage range, making it suitable for various applications that require different power levels.
  • High Efficiency: With its advanced design, this PWM controller enables power supplies to achieve high efficiency, which is critical for reducing heat generation and improving system performance.
  • Integrated MOSFET Drivers: The device includes high-side and low-side MOSFET drivers, which simplifies the design and reduces external component count.
  • Protection Features: It is equipped with numerous protection features such as under-voltage lockout, thermal shutdown, and over-current protection, ensuring safe operation under abnormal conditions.
  • Adjustable Operating Frequency: The operating frequency is adjustable, allowing designers to optimize the power supply for specific applications, whether it be for noise-sensitive audio equipment or space-constrained portable devices.

Applications

The LM5030SD/NOPB is ideal for a variety of applications, including but not limited to:

  • Isolated and non-isolated power supplies
  • Telecommunication equipment
  • Industrial control systems
  • Automotive power systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM5030SD/NOPB is no exception. This product is available in a thermally efficient, space-saving LLP-10 package and is characterized for operation from -40°C to 125°C, ensuring reliable performance across a broad range of environmental conditions. With its robust design and Texas Instruments' rigorous testing, the LM5030SD/NOPB is a dependable choice for your power management needs.

Ordering Information

The part number LM5030SD/NOPB indicates that the device is offered in a lead-free, environmentally friendly package and is provided in tape and reel packaging for use in automated manufacturing environments. For detailed ordering and shipping information, please consult the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5910 $50.5010
27+ $3.7670 $101.7090
42+ $3.6493 $153.2706
57+ $3.5315 $201.2955
74+ $3.4138 $252.6212
99+ $3.0607 $303.0093
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,478 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess