Product Overview: LM5035DMHX/NOPB
The LM5035DMHX/NOPB is a versatile and high-performance Pulse Width Modulation (PWM) controller designed by Texas Instruments for use in half-bridge and push-pull power converters. This advanced controller integrates all the features necessary to implement a variety of power supply topologies, making it a suitable choice for a wide range of applications, including telecom and datacom power supplies, industrial power systems, and server and networking equipment.
Key Features
- Integrated Functions: The LM5035DMHX/NOPB contains both the control and gate driver functions for a half-bridge power converter. It features a voltage-mode PWM controller with a 100-V half-bridge gate driver.
- Wide Input Voltage Range: This controller is designed to operate over a wide input voltage range, accommodating various supply levels and ensuring flexibility in different application environments.
- Adjustable Switching Frequency: The switching frequency is programmable up to 1 MHz, allowing designers to optimize their power supply for efficiency or component size.
- High-Efficiency Operation: With its advanced design, the LM5035DMHX/NOPB helps achieve high efficiency in power conversion, which is critical for reducing heat and improving reliability in electronic systems.
- Protection Features: The device includes a number of built-in protection features such as under-voltage lockout, thermal shutdown, and programmable soft-start to ensure safe operation under various conditions.
Applications
The LM5035DMHX/NOPB is ideal for a range of applications that require efficient and reliable power conversion. Its robust design and comprehensive feature set make it particularly well-suited for:
- Telecommunications equipment
- Server and network power supplies
- Industrial power systems
- DC-DC converters
- Isolated power supplies
Product Packaging and Quality
Offered in a thermally enhanced, surface-mount HTSSOP-20 package, the LM5035DMHX/NOPB ensures efficient thermal management and space-saving on the PCB. Texas Instruments is committed to high standards of quality and reliability, and this product is no exception, meeting the stringent requirements for industrial and commercial applications.