EN
  • EN
  • DE

LM5035MHX/NOPB

Part No LM5035MHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PWM Controller With Integrated Half-Bridge and SyncFET Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Half-Bridge
Number of Outputs 1
Output Phases 1
Supply Voltage 13 V ~ 105 V
Frequency - Switching 200kHz, 500kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1200269-LM5035MHX/NOPB
Manufacturer Homepage www.ti.com
Family Name LM5035
Introduction Date January 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5035MHX/NOPB CAD Model

Description

The LM5035MHX/NOPB is a versatile and robust Pulse Width Modulation (PWM) controller from Texas Instruments, designed to cater to a wide range of power supply applications. This component is part of TI's extensive power management integrated circuits, known for their reliability and performance.

Key Features

  • Half-Bridge Controller: The LM5035MHX/NOPB operates as a half-bridge controller, which is ideal for DC/DC converters that require a high level of efficiency and power density.
  • Voltage Mode Control: It employs voltage mode control with line voltage feed-forward, providing a stable operation over a wide range of input voltages.
  • Integrated Gate Drivers: The device features integrated high-side and low-side gate drivers, which simplifies the design and reduces external component count.
  • Adjustable Switching Frequency: The switching frequency is adjustable up to 1 MHz, allowing flexibility in the design of the magnetic components and optimization of efficiency.
  • Programmable Soft-Start: It includes a programmable soft-start function to minimize inrush current during startup.
  • Thermal Shutdown: Enhanced protection features include thermal shutdown, which prevents the device from overheating.
  • Lead-Free and RoHS Compliant: The LM5035MHX/NOPB is available in a lead-free package and is RoHS compliant, making it suitable for environmentally sensitive applications.

Applications

The LM5035MHX/NOPB is designed for a broad array of applications, including:

  • Telecommunications and data communications equipment
  • Industrial power systems
  • Distributed power systems
  • DC/DC converters

Package and Quality

The device is offered in a thermally enhanced 20-pin TSSOP package, ensuring efficient heat dissipation and compact design. Texas Instruments' commitment to quality ensures that the LM5035MHX/NOPB meets the stringent industry standards for performance and reliability.

For engineers and designers looking for a reliable PWM controller with advanced features and flexibility, the LM5035MHX/NOPB from Texas Instruments is an excellent choice that balances performance with ease of use.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8088 $53.3232
32+ $3.1252 $100.0064
50+ $3.0275 $151.3750
69+ $2.9299 $202.1631
89+ $2.8322 $252.0658
119+ $2.5392 $302.1648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,260 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess