EN
  • EN
  • DE

LM5035AMH-1/NOPB

Part No LM5035AMH-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR HALF-BRIDGE 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Half-Bridge
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 13 V to 105 V
Frequency - Switching 200kHz, 500kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-HTSSOP
Win Source Part Number 1054759-LM5035AMH-1/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 48
Ultra Librarian 3D Model Ultra Librarian LM5035AMH-1/NOPB CAD Model

Description

Product Overview: LM5035AMH-1/NOPB

The LM5035AMH-1/NOPB is a high-performance Pulse-Width Modulation (PWM) controller from Texas Instruments, designed for half-bridge and full-bridge power converters. This advanced integrated circuit (IC) is part of TI's extensive line of power management solutions, tailored to meet the demanding requirements of high-density power supply systems.

Key Features

  • Voltage Range: The device operates over a wide input voltage range, making it suitable for a variety of applications.
  • Integrated Functions: It integrates both the high-side and low-side gate drivers, providing a compact solution for bridge topologies.
  • Protection Features: The LM5035AMH-1/NOPB includes a range of protection features such as under-voltage lockout, thermal shutdown, and over-current protection, ensuring reliable operation under adverse conditions.
  • Adjustable Dead-Time Control: This feature allows for fine-tuning of the switching characteristics, optimizing performance and efficiency.
  • Frequency Synchronization: The IC can synchronize to an external clock, enabling consistent and noise-reduced operation in multi-device systems.

Applications

The LM5035AMH-1/NOPB is versatile and can be used in various applications, including:

  • Telecommunications power supplies
  • Industrial power systems
  • Server and data center power supplies
  • High-density DC-DC converters

Package and Quality

Enclosed in a thermally enhanced TSSOP-20 package, the LM5035AMH-1/NOPB is designed for improved heat dissipation and space-saving on the PCB. The NOPB designation indicates that the product is lead-free ("No Lead"), complying with RoHS regulations and suitable for eco-friendly manufacturing processes. As with all Texas Instruments products, this PWM controller is manufactured to high-quality standards, ensuring reliability and performance consistency.

Conclusion

With its robust feature set and flexible applications, the LM5035AMH-1/NOPB from Texas Instruments represents a state-of-the-art solution for designers looking to create efficient and reliable power conversion systems. Its integrated drivers, comprehensive protection, and synchronization capabilities make it an ideal choice for a wide range of power management tasks.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8791 $50.4283
32+ $3.1829 $101.8528
49+ $3.0834 $151.0866
68+ $2.9840 $202.9120
87+ $2.8845 $250.9515
117+ $2.5861 $302.5737
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess