EN
  • EN
  • DE

LM5037MT/NOPB

Part No LM5037MT/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16TSSOP / Voltage Mode PWM Controller 60mA 508kHz 16-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 13 V ~ 100 V
Frequency - Switching 200kHz, 508kHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Frequency Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 779304-LM5037MT/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 92
Family Name LM5037
Introduction Date December 12, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM5037MT/NOPB CAD Model

Description

Product Overview: LM5037MT/NOPB

The LM5037MT/NOPB from Texas Instruments is a highly efficient, feature-rich half-bridge pulse-width modulation (PWM) controller designed for use in switched mode power supplies and power conversion applications. This advanced controller integrates all the necessary functions required for the implementation of resonant and soft-switching topologies, making it a versatile choice for engineers looking to design high-performance power systems.

Key Features

  • Operating Frequency: The LM5037MT/NOPB operates at a frequency range up to 1 MHz, enabling the design of compact power supplies with small form factor components.
  • Voltage Range: It supports a wide input voltage range, which allows for flexible use in various applications with different power requirements.
  • Integrated Functions: This controller includes an error amplifier, a precision reference, frequency oscillator, soft-start, and a variety of protection features such as thermal shutdown, overvoltage, and undervoltage lockout.
  • Efficiency: Its high-efficiency operation reduces power loss and heat generation, leading to more reliable and sustainable product designs.
  • Package: The device is offered in a compact surface-mount package, which is ideal for space-constrained applications.

Applications

The LM5037MT/NOPB is suitable for a wide range of applications, including:

  • Telecommunications power supplies
  • Industrial power systems
  • Server and data center power supplies
  • DC-DC converters
  • Automotive power systems

Reliability and Compliance

With its robust design and built-in protection features, the LM5037MT/NOPB ensures high reliability in demanding environments. Additionally, the "NOPB" designation indicates that this product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications where regulations restrict the use of hazardous substances.

Overall, the LM5037MT/NOPB from Texas Instruments represents a sophisticated solution for designers seeking a high-performance, adaptable PWM controller that meets stringent efficiency and space requirements.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0629 $60.1258
5+ $24.6670 $123.3350
7+ $23.8962 $167.2734
9+ $23.1254 $208.1286
12+ $22.3545 $268.2540
15+ $20.0420 $300.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess