EN
  • EN
  • DE

LM5039MH/NOPB

Part No LM5039MH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR HALF-BRIDGE 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 20-HTSSOP
Manufacturer Texas Instruments
Package Tube
Supply Voltage 13V ~ 105V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 20-HTSSOP
Family Name LM5039
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -LM5039MH-NDR, LM5039MH-ND, 296-47705, LM5039MH, LM5039MH/NOPB-ND, LM5039MHNOPB
Quantity per package 73
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923242-LM5039MH/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5039MH/NOPB CAD Model

Description

Product Overview: Texas Instruments LM5039MH/NOPB

The LM5039MH/NOPB from Texas Instruments is a half-bridge power controller designed for optimal performance in a variety of power conversion applications. This integrated circuit (IC) combines robust control and protection features to ensure reliable operation under diverse conditions. Its versatile nature makes it suitable for high-density power supplies that require efficient power management.

Key Features

  • Voltage Range: The LM5039 operates over a wide input voltage range, accommodating various power sources and ensuring flexibility in system design.
  • High-Efficiency: This controller is designed for high-efficiency operation, reducing energy waste and heat generation, which is critical in power-sensitive applications.
  • Protection Circuits: Built-in over-current, over-voltage, and thermal protection circuits safeguard the system against potential damage from abnormal operating conditions.
  • Adjustable Switching Frequency: The switching frequency of the LM5039 is adjustable, allowing designers to optimize the performance for specific applications and to minimize electromagnetic interference (EMI).
  • Soft-Start Feature: The soft-start capability prevents inrush current at startup, enhancing the longevity of the power supply and connected components.

Applications

The LM5039MH/NOPB is suitable for a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial power systems
  • Automotive power supplies
  • Server and networking power supplies
  • Distributed power systems

Package and Quality

The device is offered in a thermally enhanced 20-pin TSSOP package, which is designed to improve heat dissipation, a critical factor in maintaining performance and reliability. Additionally, as indicated by the "NOPB" (No Lead (Pb)) suffix in the part number, this product is manufactured with environmentally friendly materials, complying with RoHS (Restriction of Hazardous Substances) regulations.

Overall, the LM5039MH/NOPB power controller from Texas Instruments represents a sophisticated solution for designers seeking a reliable and efficient component for their power management needs. Its comprehensive feature set and robust design ensure that it can meet the demands of a broad range of high-performance power supply applications.

You May Also Be Interested in

ON Semiconductor
SS SOT23 TUNE DIO SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0551
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE, 80-V SYNCHRONOUS BUC
Lowest to $4.3827
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $41.3342
Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $3.6799
ON Semiconductor
PWM DC TO DC CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.6722
Microchip Technology
VOLTAGE MODE PWMS, HIGH-RELIABIL
Lowest to $13.0500
Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8884 $50.5492
32+ $3.1905 $102.0960
49+ $3.0908 $151.4492
67+ $2.9911 $200.4037
87+ $2.8914 $251.5518
116+ $2.5923 $300.7068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess