EN
  • EN
  • DE

LM5039MHX/NOPB

Part No LM5039MHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Half-Bridge PWM Controller with Average Current Limit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Half-Bridge
Number of Outputs 1
Output Phases 1
Supply Voltage 13 V ~ 105 V
Frequency - Switching 200kHz, 500kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1200274-LM5039MHX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM5039
Introduction Date February 13, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM5039MHX/NOPB CAD Model

Description

The LM5039MHX/NOPB is a high-performance half-bridge power controller provided by the renowned manufacturer Texas Instruments. This sophisticated component is designed to cater to a wide range of power management applications, particularly in the field of isolated DC-DC converters. With its integrated features and advanced technology, the LM5039MHX/NOPB stands out as a reliable solution for engineers and designers looking to enhance the efficiency and functionality of their power supply systems.

Key Features

  • Voltage Range: The device operates over a wide input voltage range, making it suitable for various applications and ensuring compatibility with different power sources.
  • Efficiency: Texas Instruments has engineered the LM5039MHX/NOPB to provide exceptional efficiency, which is crucial for reducing power loss and improving overall system performance.
  • Protection: It includes a comprehensive set of protection features such as overcurrent, overvoltage, and thermal shutdown, which safeguard the system against potential damage caused by abnormal operating conditions.
  • Control Method: The product utilizes peak current mode control, which simplifies the design of the control loop and enhances the response to load transients.
  • Integration: With integrated high-side and low-side gate drivers, the LM5039MHX/NOPB reduces external component count, which can help in minimizing the overall footprint and cost of the power supply design.
  • Frequency Synchronization: The device supports frequency synchronization to an external clock, which is essential for reducing electromagnetic interference (EMI) and optimizing system performance.

Applications

The LM5039MHX/NOPB is versatile and can be used in a variety of applications, including:

  • Telecommunications equipment
  • Industrial power systems
  • Networking equipment
  • Server and storage systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The LM5039MHX/NOPB is no exception, and it comes in a thermally enhanced 20-pin TSSOP package, designed to meet the rigorous standards of industrial and commercial applications. With Texas Instruments' reputation for excellence, users can trust in the LM5039MHX/NOPB for their critical power management needs.

You May Also Be Interested in

Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $3.6799
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.4763
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.7001
Analog Devices Inc.
BUCK CONTROLLER WITH BYPASS MODE
Need more? Email Us
ON Semiconductor
IC / Regulator Output DC-DC Controller IC
Lowest to $0.0658
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us
Richtek USA Inc.
IC REG CTRLR VID 1OUT WQFN-32 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $1.7727
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $12.0882
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.6722

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4525 $53.4300
28+ $3.6534 $102.2952
43+ $3.5392 $152.1856
59+ $3.4250 $202.0750
76+ $3.3109 $251.6284
102+ $2.9684 $302.7768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,031 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess