EN
  • EN
  • DE

LM5041ASD/NOPB

Part No LM5041ASD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16WSON / Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-WSON (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Half-Bridge, Push-Pull
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 15V ~ 90V
Frequency - Switching 200kHz, 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Dead Time Control, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 16-WFDFN Exposed Pad
Supplier Device Package 16-WSON (5x5)
Base Product Number LM5041
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number LM5041ASD/NOPBTR,*LM5041ASD/NOPB,-LM5041ASD-NDR,LM5041ASDNOPB,LM5041ASDTR-NDR,LM5041ASDCT-NDR,-LM5041ASD/NOPBCT-ND,LM5041ASDDKR-NDR,LM5041ASD/NOPBDKR,LM5041ASD/NOPBCT
Standard Package 1,000
Win Source Part Number 1317765-LM5041ASD/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5041ASD/NOPB CAD Model

Description

Product Overview: LM5041ASD/NOPB

The LM5041ASD/NOPB is a high-performance cascaded PWM controller designed by Texas Instruments for advanced power supply solutions. This integrated circuit is specifically tailored for applications requiring efficient and reliable power conversion, such as telecommunications, industrial systems, and server power supplies. Its cascaded design topology enables the creation of high-density power converters with fast transient response and low output voltage ripple.

Key Features

  • Integrated Cascaded PWM Controller: The LM5041ASD/NOPB offers a cascaded pulse-width modulation (PWM) control strategy, which allows for reduced parts count and simplifies the design of complex power systems.
  • Wide Input Voltage Range: This device supports a broad input voltage range, making it versatile for various applications and able to handle fluctuating input conditions.
  • High-Efficiency Operation: Its high-efficiency operation results in lower power dissipation, which is crucial for reducing thermal stress and improving the reliability of the overall system.
  • Adjustable Operating Frequency: The operating frequency of the LM5041ASD/NOPB is adjustable, which provides design flexibility to optimize for efficiency or component size.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the power system from damage due to excessive current conditions.
  • Thermal Shutdown: The thermal shutdown feature ensures the device operates within safe temperature limits, protecting against overheating.

Applications

The LM5041ASD/NOPB is suitable for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial power systems
  • Network power supplies
  • Server and storage systems
  • DC-DC converters

Quality and Reliability

As part of Texas Instruments' commitment to quality, the LM5041ASD/NOPB is designed to meet high standards of performance and reliability. It is available in a thermally enhanced LLP package, which ensures efficient heat dissipation for robust operation even under high load conditions. The NOPB designation indicates that this product is lead-free, reflecting TI's dedication to environmentally responsible manufacturing.

Whether you are designing a new power system or upgrading an existing one, the LM5041ASD/NOPB offers a blend of efficiency, flexibility, and protection that makes it an excellent choice for your power management needs.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9759 $53.7831
21+ $4.9033 $102.9693
32+ $4.7501 $152.0032
44+ $4.5969 $202.2636
57+ $4.4436 $253.2852
76+ $3.9840 $302.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,970 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess