EN
  • EN
  • DE

LM5050MKX-1/NOPB

Part No LM5050MKX-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 6SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Delay Time - OFF 486ns
Operating Supply Current 130μA
Supply Voltage - Operating 5 V to 75 V
Applications Redundant Power Supplies
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1054776-LM5050MKX-1/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5050MKX-1/NOPB CAD Model

Description

The LM5050MKX-1/NOPB is a high-performance controller integrated circuit (IC) from Texas Instruments, designed for managing ORing power diodes in redundant power systems. This advanced component ensures that power distribution is both efficient and reliable, particularly in systems where continuous operation is critical.

Key Features

  • High-Side ORing FET Controller: The LM5050MKX-1/NOPB operates as a controller for an external N-channel MOSFET, serving as a high-side power ORing diode, which provides a low-loss alternative to traditional diodes.
  • Voltage Range: It supports a wide operating voltage range from 5.5 V to 75 V, accommodating a variety of power supply requirements and ensuring compatibility with high-voltage systems.
  • Fast Turn-Off Fault Protection: The IC features a fast turn-off response to fault conditions, minimizing the risk of damage to components and ensuring system stability.
  • Gate Drive: It provides a charge pump gate drive for an external N-channel MOSFET, which ensures that the gate voltage is adequately controlled for optimal performance.
  • Reverse Current Blocking: The device prevents reverse current during shutdown or power off conditions, protecting the system against potential damage.
  • Power Good Flag: An integrated power good flag indicates when the external MOSFET is fully enhanced, providing a reliable status signal for system monitoring.
  • Temperature Range: The operational temperature range is from -40°C to 125°C, which makes it suitable for industrial applications under harsh conditions.

Applications

The LM5050MKX-1/NOPB is ideal for a variety of applications where power redundancy is necessary. These include enterprise-level servers, telecom and network equipment, and systems that cannot afford downtime. Its robustness and efficient power management capabilities make it a go-to choice for designers looking to enhance system reliability and performance.

Package and Quality

Packaged in a small-outline no-lead (SON) package, the LM5050MKX-1/NOPB boasts a compact footprint that is suitable for space-constrained applications. Moreover, being a product of Texas Instruments, it adheres to the high-quality standards and reliability that the industry expects from a leading semiconductor manufacturer.

You May Also Be Interested in

Renesas Electronics America
Automatic Battery Back-Up Switch | IC OR CTRLR SRC SELECT 8SOIC
Lowest to $17.5940
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $8.1759
Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
Need more? Email Us
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $4.4336
Texas Instruments
IC SMART DIODE CTLR 8VSSOP
Lowest to $2.2421
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.3309
Intersil
IC OR CTRLR N+1 8MSOP
Lowest to $3.3661
Fairchild/ON Semiconductor
IC OR CTRLR SRC SELECT 16WLCSP
Lowest to $1.3671

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8802 $52.8120
140+ $0.7222 $101.1080
215+ $0.6996 $150.4140
300+ $0.6771 $203.1300
385+ $0.6545 $251.9825
515+ $0.5868 $302.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,830 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess