EN
  • EN
  • DE

LM5064PMH/NOPB

Part No LM5064PMH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC POWER MANAGER 28ETSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications -48V
Features PMBus
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Thermal Limit, UVLO
Supply Voltage - Operating -80 V to -10 V
Temperature Range - Operating -40°C to 125°C
Operating Supply Current 6mA
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Feature Pins CL, DIODE, OVLO, PGD, PWR, /RETRY, (UVLO, EN)
Win Source Part Number 071501-LM5064PMH/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5064PMH/NOPB CAD Model

Description

The LM5064PMH/NOPB is a highly advanced and versatile power management system designed and manufactured by Texas Instruments.

  • Type: Hot-swap controller integrated with a power monitoring system.
  • Feature: Controls the inrush current.
  • Features: Circuit breaker and programmable under-voltage and over-voltage thresholds.
  • Power Monitoring: Highly accurate measurements for current, voltage, and power.
  • Interface: PMBus/SMBus interface.
  • Input Voltage Range: Wide input voltage range, from 4.5V to 75V.
  • Start-up: High-voltage start-up.
  • Limit: Adjustable power limit.
  • Response: Programmable fault response.
  • Packaging: Compact 20-pin HTSSOP PowerPAD package.
  • Feature: Programmable soft-start function.

You May Also Be Interested in

Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7045 $51.3405
22+ $4.6806 $102.9732
34+ $4.5344 $154.1696
46+ $4.3881 $201.8526
59+ $4.2418 $250.2662
79+ $3.8030 $300.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess