EN
  • EN
  • DE
  • IT

LM5064PMHE/NOPB

Part No LM5064PMHE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR SMBUS 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications -48V
Features PMBus
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Thermal Limit, UVLO
Supply Voltage - Operating -80 V to -10 V
Temperature Range - Operating -40°C to 125°C
Operating Supply Current 6mA
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Feature Pins CL, DIODE, OVLO, PGD, PWR, /RETRY, (UVLO, EN)
Win Source Part Number 1054781-LM5064PMHE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5064PMHE/NOPB CAD Model

Description

Overview of Product LM5064PMHE/NOPB

The LM5064PMHE/NOPB is a sophisticated power management integrated circuit (IC) developed by Texas Instruments (TI), designed to provide comprehensive protection, monitoring, and control functions for systems powered from a 10V to 80V supply rail. This high-voltage system power management and protection IC is well-suited for a wide range of applications, including telecom, industrial, and automotive systems.

Key Features

  • Wide Input Voltage Range: The LM5064PMHE/NOPB operates efficiently with an input voltage range from 10V to 80V, making it versatile for various high-voltage applications.
  • Advanced System Protection: It offers a multitude of protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown, ensuring the safety and reliability of the system it is integrated into.
  • Programmable Fault Management: Users can program fault thresholds and response times, providing a customizable protection scheme tailored to specific system requirements.
  • Integrated MOSFET Drivers: Comes equipped with MOSFET drivers for external N-channel MOSFETs, facilitating the design of efficient power supply architectures.
  • Power Good Indicator: The inclusion of a 'Power Good' indicator provides real-time feedback on the system's power status, improving system diagnostics.
  • I²C/SMBus Interface: The device features an I²C/SMBus-compatible interface, enabling communication with microcontrollers for status reporting and control adjustments.
  • Thermal Management: Enhanced thermal performance is ensured with the provision of thermal shutdown, preventing damage from overheating.

Applications

The LM5064PMHE/NOPB is ideal for use in a variety of applications where robust power management is critical. These include:

  • Telecommunications equipment
  • Industrial control systems
  • Automotive electronics
  • Networking and data communication hardware
  • Server and storage platforms

Package and Quality

Encased in a thermally enhanced 20-pin HTSSOP package, the LM5064PMHE/NOPB is designed for optimal thermal performance and space efficiency. Texas Instruments ensures high standards of quality and reliability, making this product suitable for demanding applications that require extended operational lifetimes.

Note: For detailed technical specifications, application circuits, and installation guidelines, refer to the LM5064PMHE/NOPB datasheet provided by Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 36VQFN / Hot Swap Controller 1 Channel General Purpose 36-VQFN (7x3.5)
Lowest to $4.4932
Micrel
HOT-SWAP PCI POWER CONTROLLER
Lowest to $40.6294
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Monolithic Power Systems Inc.
Hot Swap Controller, Monitor 1 Channel General Purpose 22-QFN (3x5)
Need more? Email Us
Texas Instruments
IC LOW ON RES. HOT SWAP 16-DIP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 6TDFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4879 $51.9032
19+ $5.3235 $101.1465
30+ $5.1571 $154.7130
41+ $4.9907 $204.6187
52+ $4.8244 $250.8688
70+ $4.3253 $302.7710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess