EN
  • EN
  • DE

LM5067MMX-2/NOPB

Part No LM5067MMX-2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTLR NEG HOTSWAP A/R 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -80 V to -9 V
Temperature Range - Operating -40°C to 125°C
Operating Supply Current 2mA
Mounting SMD (SMT)
Case / Package 10-VSSOP
Feature Pins OVLO, PGD, PWR, TIMER, (UVLO, EN)
Win Source Part Number 1054787-LM5067MMX-2/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5067MMX-2/NOPB CAD Model

Description

The LM5067MMX-2/NOPB is a high-performance, negative hot-swap controller designed by Texas Instruments to provide secure power management in negative voltage environments. This integrated circuit is specifically engineered for applications that require insertion and removal of electronic cards from live backplanes or negative supply buses without causing any disruptive glitches or short circuits.

Key Features

  • Supply Voltage Range: The device operates over a wide range of supply voltages, from -9V to -80V, making it versatile for various industry applications.
  • Programmable Current Limit: The LM5067MMX-2/NOPB offers a programmable current limit feature, allowing designers to set the maximum current threshold according to their system requirements.
  • Power Good Flag: It provides a "power good" flag, which indicates when the output voltage is within a specific range, thus ensuring reliable system startup and operation.
  • Circuit Protection: The device includes robust circuit protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, which safeguard the system against various fault conditions.
  • High-Side Drive: With its high-side drive capability, the LM5067MMX-2/NOPB can control the gate of an external N-channel MOSFET, which is used to switch the negative supply rail.

Applications

The LM5067MMX-2/NOPB is suitable for a broad array of applications, including:

  • Telecom and datacom systems
  • Industrial control systems
  • Networking equipment
  • Server and storage systems
  • Negative voltage power distribution systems

Package and Quality

The device is offered in a small, surface-mount package, specifically the 10-pin VSSOP (MSOP-10), which is ideal for space-constrained applications. The "NOPB" designation indicates that the product is manufactured without the use of lead (Pb), aligning with RoHS (Restriction of Hazardous Substances) standards for environmental safety and compliance.

With its combination of performance, protection features, and versatile applications, the LM5067MMX-2/NOPB from Texas Instruments stands out as a reliable solution for negative voltage hot-swap control.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8064 $53.2896
33+ $3.1232 $103.0656
50+ $3.0256 $151.2800
69+ $2.9280 $202.0320
89+ $2.8304 $251.9056
119+ $2.5376 $301.9744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,590 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess