EN
  • EN
  • DE

LM5070MTCX-80

Part No LM5070MTCX-80
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC PD POE CONTROLLER 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Internal Switch(s) Both
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 1.8 V to 75 V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-TSSOP
Win Source Part Number 082824-LM5070MTCX-80
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5070MTCX-80 CAD Model

Description

The LM5070MTCX-80 from Texas Instruments is a highly advanced, integrated power over Ethernet (PoE) interface and pulse-width modulation (PWM) controller.

  • Power: Up to 80W of power over Ethernet cables.
  • Standard: IEEE 802.3af standard.
  • Applications: IP phones, wireless access points, security cameras, and other powered devices.
  • Topologies: Supports both non-isolated and isolated power supply topologies.
  • Insertion: Supports both midspan and endpoint insertion.
  • Circuitry: Integrated detection and classification circuitry.
  • Current: Inrush current limit and foldback.
  • Protection Features: Over-temperature, under-voltage, and over-voltage conditions.
  • Limit: Programmable current limit.
  • Packaging: Compact, surface-mount package.
  • Operating Temperature: Wide temperature range.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Innovisionsemi
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Silicon Labs
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5093 $50.1860
49+ $2.0589 $100.8861
76+ $1.9945 $151.5820
104+ $1.9302 $200.7408
134+ $1.8659 $250.0306
180+ $1.6728 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess