EN
  • EN
  • DE
  • IT

LM5070SD-50/NOPB

Part No LM5070SD-50/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 16WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Power Over Ethernet Controller Channel 802.3af (PoE) 16-WSON (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-WFDFN Exposed Pad
Case / Package 16-WSON (5x5)
Family Name LM5070
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991C1
HTSUS 8542.31.0001
Other Part Number LM5070SD-50TR, LM5070SD-50TR-NDR, LM5070SD-50CT-ND, LM5070SD-50/NOPBDKR, LM5070SD-50/NOPBCT, LM5070SD-50/NOPBDKR-ND, LM5070SD-50/NOPBTR, LM5070SD-50CT-NDR, *LM5070SD-50, LM5070SD-50DKR-NDR, LM5070SD-50, LM5070SD-50/NOPBTR-ND, LM5070SD-50CT, -LM5070SD-50-NDR, LM5070SD-50DKR, LM5070SD-50DKR-ND, 296-48326-2, *LM5070SD-50/NOPB, 296-48326-1, LM5070SD-50/NOPBCT-ND, LM5070SD-50TR-ND, LM5070SD50NOPB, 296-48326-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923249-LM5070SD-50/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5070SD-50/NOPB CAD Model

Description

Product Overview: LM5070SD-50/NOPB by Texas Instruments

The LM5070SD-50/NOPB is a high-performance Power over Ethernet (PoE) powered device interface and PWM controller integrated into one sophisticated chip, designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This device is specifically tailored for applications that require efficient power sourcing equipment (PSE) communication and reliable DC-DC power conversion in a PoE system.

Key Features

  • Integrated PoE Interface: The LM5070SD-50/NOPB integrates a full-featured PoE interface that complies with the IEEE 802.3af standard, allowing it to seamlessly communicate with PSEs and negotiate necessary power requirements.
  • Advanced PWM Controller: This product comes with a sophisticated Pulse-Width Modulation (PWM) controller that ensures efficient power management and regulation for the powered device.
  • Versatile Power Options: The device supports a wide range of input voltages, accommodating various power supply scenarios and making it a flexible solution for different network-powered applications.
  • Protection Features: It includes a suite of protection features such as over-temperature, under-voltage lockout, and over-current protection, which contribute to the robustness and reliability of the end application.
  • Small Footprint: The LM5070SD-50/NOPB is available in a compact package, making it suitable for space-constrained applications without compromising performance.

Applications

The LM5070SD-50/NOPB is designed to be used in a variety of applications that require remote power delivery over Ethernet cables. Typical applications include:

  • IP Phones
  • Wireless Access Points
  • Network Cameras
  • Industrial Controls

Environmental and Quality Certifications

TI's commitment to quality and environmental sustainability is reflected in the LM5070SD-50/NOPB, which is compliant with RoHS directives, ensuring it meets the requirements for hazardous substance restrictions. Additionally, the device is characterized for operation from -40°C to +85°C, making it suitable for industrial temperature ranges.

In summary, the LM5070SD-50/NOPB from Texas Instruments is a highly integrated, efficient, and reliable solution for PoE applications, providing both power device interface capabilities and DC-DC conversion in a single, compact package.

You May Also Be Interested in

Monolithic Power Systems Inc.
IEEE 802.3AF POE PD CONTROLLER W
Need more? Email Us
Microchip Technology
PD81000 RPF MCU P2.73.01
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN
Lowest to $2.0142
ON Semiconductor
IC POE CNTRL 1 CHANNEL 20TSSOP
Lowest to $4.0141
Microchip Technology
IC POE CNTRL 12 CHANNEL
Lowest to $18.7844
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
PROTOTYPE / Power Over Ethernet Controller Channel
Lowest to $1.1136
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess