EN
  • EN
  • DE

LM5085MM/NOPB

Part No LM5085MM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 75V Constant On-Time PFET Buck Switching Controller | IC REG CTRLR BUCK 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.5V ~ 75V
Switching Frequency Up to 1MHz
Duty Cycle (Maximum) 100%
Clock Sync No
Control Features Current Limit, Enable, On Time Control
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LM5085
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200325-LM5085MM/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5085MM/NOPB CAD Model

Description

The LM5085MM/NOPB is a versatile and efficient PWM (Pulse Width Modulation) controller designed by Texas Instruments, tailored for use in compact and energy-conscious applications. It is a member of the power management integrated circuits (PMICs) family and is particularly suitable for step-down (buck) converter applications. This device operates over a wide input voltage range and is capable of driving a variety of external MOSFETs, making it a flexible solution for a broad range of power supply designs.

Key Features

  • Wide Input Voltage Range: The LM5085MM/NOPB operates over a broad input voltage range from 4.5V to 75V, accommodating a variety of power sources and fluctuations in supply voltage.
  • High-Efficiency Operation: It employs a constant on-time (COT) control scheme that provides excellent transient response and maintains high efficiency at light loads.
  • Adjustable Switching Frequency: Designers can set the switching frequency anywhere from 100 kHz to 1 MHz through an external resistor, allowing for flexibility in balancing efficiency and component size.
  • Integrated Features: The controller includes an internal high-voltage startup bias regulator and a bias supply regulator for continued operation through wide input voltage swings.
  • Protection Mechanisms: It is equipped with a range of protection features, including thermal shutdown, input undervoltage lockout, cycle-by-cycle current limit, and output overvoltage protection, ensuring reliable operation under abnormal conditions.
  • Compact Package: Housed in an 8-pin VSSOP (MSOP) package, the LM5085MM/NOPB is designed for space-constrained applications.

Applications

The LM5085MM/NOPB is ideal for a wide array of applications where efficient power conversion is needed. It is commonly used in industrial control systems, automotive power supplies, telecommunications equipment, and distributed power systems. Its robust feature set and compact size make it an excellent choice for designers looking to optimize power management in their products.

Environmental and Quality Certifications

The "NOPB" designation in the product name indicates that this device is part of Texas Instruments' eco-friendly lineup, which means it is lead-free and RoHS compliant. Additionally, the device is manufactured to meet the highest quality and reliability standards, ensuring performance in even the most demanding environments.

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $1.7463

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5444 $54.0540
70+ $1.4467 $101.2690
110+ $1.3978 $153.7580
155+ $1.3000 $201.5000
200+ $1.2512 $250.2400
250+ $1.2023 $300.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,320 pieces
MOQ: 35 pcs
Order Increment : 250 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess