EN
  • EN
  • DE

MPFS250T-FCVG484I

Part No MPFS250T-FCVG484I
Manufacturer Microchip Technology
Catalog Embedded - System On Chip (SoC)
Description IC SOC RISC-V 484FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203960-MPFS250T-FCVG484I
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded -System On Chip (SoC)
Series PolarFire®
Package Tray
Product Status Active
Architecture MPU, FPGA
Operating Temperature -40°C ~ 100°C
Package / Case 484-BFBGA, FCBGA
Supplier Device Package 484-FCBGA (19x19)
Number of I/O MCU - 136, FPGA - 372
Ultra Librarian 3D Model Ultra Librarian MPFS250T-FCVG484I CAD Model

Description

Microchip Technology MPFS250T-FCVG484I Product Overview

The MPFS250T-FCVG484I is a state-of-the-art FPGA (Field Programmable Gate Array) product manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to deliver high performance, flexibility, and reliability, this device is part of the PolarFire® FPGA family, which is known for its low power consumption and security features.

Key Features

  • Low Power Consumption: The MPFS250T-FCVG484I is engineered for power efficiency, making it an ideal choice for applications where power constraints are a critical consideration.
  • High Security: This product includes advanced security features such as a physically unclonable function (PUF), secure boot, and 128-bit AES encryption to protect intellectual property and ensure secure operations.
  • Large Logic Density: With 250K logic elements, this FPGA offers ample space for complex designs and applications, providing designers with the flexibility to integrate multiple functions into a single chip.
  • High-Speed Transceivers: The device includes high-speed transceivers that support data rates up to 12.7 Gbps, enabling fast data transfer for demanding applications such as communication systems and high-performance computing.
  • Durable Packaging: Encased in a robust 484-pin FCVG (flip-chip very fine grid array) package, the MPFS250T-FCVG484I ensures reliable connectivity and performance even under challenging environmental conditions.

Applications

The versatility of the MPFS250T-FCVG484I makes it suitable for a wide range of applications, including:

  • Wireline Access Networks
  • Cellular Infrastructure
  • Defense and Aerospace Systems
  • Industrial Automation
  • Internet of Things (IoT) Devices

With its combination of low-power operation, robust security features, and high logic capacity, the MPFS250T-FCVG484I from Microchip Technology is an excellent choice for designers looking to develop advanced electronic systems with stringent performance and security requirements.

For more detailed specifications and application support, visit the Microchip Technology website or contact their customer support team for personalized assistance.

You May Also Be Interested in

Altera
IC SOC CORTEX-A9 1.5GHZ 780FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 256FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Lowest to $259.7015
Altera
IC SOC CORTEX-A9 1.5GHZ 1152FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 325BGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess