EN
  • EN
  • DE

LM5085QMYE/NOPB

Part No LM5085QMYE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 75 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, On Time Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-EP
Win Source Part Number 112973-LM5085QMYE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5085QMYE/NOPB CAD Model

Description

The LM5085QMYE/NOPB from Texas Instruments is an advanced power supply integrated circuit (IC) designed to provide efficient and reliable power management solutions for a wide range of applications.

  • Function: High voltage PFET controller with a built-in boost regulator
  • Input Voltage Range: 4.5V to 75V
  • Operating Mode: Current mode for fast transient response and simple loop compensation
  • Output Voltage: Adjustable output voltage
  • Thermal Shutdown: Built-in thermal shutdown feature
  • Efficiency: High efficiency for minimizing power loss
  • Frequency Synchronization: Frequency synchronization pin for synchronizing multiple ICs
  • Soft-Start: Soft-start feature to prevent inrush current
  • Package: Small 10-pin package
  • Compliance: RoHS compliant

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0912 $53.1856
30+ $3.3569 $100.7070
47+ $3.2520 $152.8440
64+ $3.1471 $201.4144
83+ $3.0422 $252.5026
110+ $2.7275 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,640 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess