EN
  • EN
  • DE

LM5088MHX-2

Part No LM5088MHX-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LM5088, LM5088-Q1 Wide Input Range Non-Synchronous Buck Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200339-LM5088MHX-2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5088MHX-2 CAD Model

Description

The LM5088MHX-2 is a highly efficient, step-down voltage regulator designed and manufactured by the renowned Texas Instruments. This advanced power solution is part of the LM5088 series, which is known for its exceptional performance in a wide range of applications requiring voltage regulation.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 75V, making it versatile for various applications, from automotive to industrial systems.
  • Adjustable Output Voltage: Users can set the output voltage from 1.225V to 65V, providing flexibility to meet the needs of different circuit designs.
  • High Efficiency: The LM5088MHX-2 features an integrated high-side N-channel MOSFET, which ensures high-efficiency power conversion, minimizing heat generation and power loss.
  • Frequency Synchronization: It allows for synchronization to an external clock, which can help to minimize electromagnetic interference (EMI) and optimize performance across various systems.
  • Thermal Shutdown: The built-in thermal shutdown feature offers protection against overheating, enhancing the reliability and longevity of the device.
  • Current Mode Control: This feature provides excellent line and load transient response, ensuring stable operation under varying conditions.

Applications

The LM5088MHX-2 is suitable for a broad range of applications, including:

  • Telecommunications equipment
  • Automotive infotainment and telematics
  • Industrial control systems
  • Networking equipment
  • Point of load power supplies

Package and Availability

This voltage regulator is available in a compact, thermally enhanced 16-pin HTSSOP (PWP) package, ensuring efficient thermal management and space-saving on the PCB. For design flexibility and ease of integration, the LM5088MHX-2 is also supported by a comprehensive set of tools and documentation provided by Texas Instruments.

With its robust feature set and Texas Instruments' reputation for quality, the LM5088MHX-2 is an excellent choice for designers looking to implement a reliable and efficient voltage regulation solution in their next project.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8865 $50.9355
57+ $1.7672 $100.7304
88+ $1.7075 $150.2600
126+ $1.5881 $200.1006
164+ $1.5284 $250.6576
205+ $1.4687 $301.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess