EN
  • EN
  • DE

LM5088QMHX-1/NOPB

Part No LM5088QMHX-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP / DC/DC Cntrlr Single-OUT Step Down 1000kHz Automotive 16-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 75 V
Frequency - Switching 50kHz ~ 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 779315-LM5088QMHX-1/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM5088
Introduction Date December 07, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5088QMHX-1/NOPB CAD Model

Description

The LM5088QMHX-1/NOPB is a highly efficient, versatile power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI). This component is a part of TI's extensive line of power regulators and controllers, specifically tailored for applications requiring a compact, high-performance solution.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 75V, making it suitable for a broad array of power supply configurations and able to withstand transients in demanding environments.
  • Adjustable Output Voltage: Users can set the output voltage from 1.225V to 80% of the input voltage, providing flexibility across different applications and ensuring compatibility with various downstream components.
  • High-Efficiency Operation: The LM5088QMHX-1/NOPB features a constant on-time (COT) control scheme that maintains high efficiency over a wide load range, thus reducing power loss and heat dissipation.
  • Thermal Protection: Integrated thermal shutdown functionality safeguards the device against excessive temperature conditions, enhancing system reliability and longevity.
  • Frequency Synchronization: The device allows for synchronization to an external clock, which can minimize electromagnetic interference (EMI) and optimize performance in noise-sensitive applications.
  • No-Schottky Diode Required: Designed to operate without the need for a Schottky diode, the LM5088QMHX-1/NOPB simplifies design and reduces bill of materials.

Applications

The LM5088QMHX-1/NOPB is ideal for a variety of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Automotive Systems
  • Industrial Power Supplies
  • Networking Equipment

Quality and Reliability

This product comes in a thermally enhanced, 20-lead HTSSOP package, which is RoHS compliant and designed for improved thermal performance. The "NOPB" designation indicates that the component is lead-free, catering to environmentally conscious design requirements. The LM5088QMHX-1/NOPB is also part of TI's "Q" service level, meaning it is automotive grade and designed to meet the stringent quality standards required for use in automotive applications.

Conclusion

Overall, the LM5088QMHX-1/NOPB from Texas Instruments is a robust, feature-rich power management solution that offers designers the efficiency, flexibility, and reliability needed for today's high-performance electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4095 $52.9140
28+ $3.6180 $101.3040
43+ $3.5050 $150.7150
59+ $3.3919 $200.1221
77+ $3.2788 $252.4676
103+ $2.9397 $302.7891
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,428 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess