EN
  • EN
  • DE

LM5088QMHX-2/NOPB

Part No LM5088QMHX-2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP / DC/DC Cntrlr Single-OUT Step Down 1000kHz Automotive 16-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 75 V
Frequency - Switching 50kHz ~ 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 779316-LM5088QMHX-2/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM5088
Introduction Date December 07, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5088QMHX-2/NOPB CAD Model

Description

Product Overview: LM5088QMHX-2/NOPB from Texas Instruments

The LM5088QMHX-2/NOPB is a high-performance, easy-to-use PWM controller designed by Texas Instruments for a wide range of applications. This device is part of TI's LM5088 series and is specifically tailored for non-isolated DC-DC converters that require high efficiency and reliability. It is a versatile component that can be used in various industries, including automotive, telecommunications, and industrial systems.

The LM5088QMHX-2/NOPB operates over a wide input voltage range from 4.5V to 75V, making it suitable for handling high-voltage requirements with ease. Its constant on-time (COT) control scheme ensures fast transient response and excellent loop stability. This feature, combined with its ability to operate at a nearly constant switching frequency, makes the LM5088QMHX-2/NOPB an ideal choice for applications where performance and precision are critical.

One of the key advantages of the LM5088QMHX-2/NOPB is its power-saving mode, which enhances efficiency at light loads. This is particularly beneficial for battery-powered devices and energy-sensitive applications where maximizing battery life and reducing power consumption are paramount. Additionally, the device includes a range of protective features such as thermal shutdown, overvoltage protection, and undervoltage lockout, ensuring safe operation under various conditions.

The LM5088QMHX-2/NOPB is available in a robust, thermally enhanced 20-pin HTSSOP PowerPAD™ package, which is designed to handle high thermal and electrical loads. This packaging not only provides superior heat dissipation but also contributes to the device's overall durability and long-term reliability.

For designers and engineers looking for a PWM controller that combines flexibility, efficiency, and robustness, the LM5088QMHX-2/NOPB from Texas Instruments is an excellent choice. Its advanced features and comprehensive protection mechanisms make it a go-to component for creating sophisticated power management solutions in a variety of demanding environments.

Whether you're developing power supplies for automotive electronics, industrial machinery, or communication infrastructure, the LM5088QMHX-2/NOPB offers the performance and dependability that Texas Instruments is known for.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Infineon Technologies
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4120 $50.4720
15+ $6.9021 $103.5315
23+ $6.6864 $153.7872
31+ $6.4708 $200.5948
40+ $6.2551 $250.2040
54+ $5.6080 $302.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess