EN
  • EN
  • DE

LM5100AMR

Part No LM5100AMR
Manufacturer Texas Instruments
Description High-Voltage, High-Side and Low-Side Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200342-LM5100AMR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5100AMR CAD Model

Description

Introducing the LM5100AMR High-Voltage Gate Driver from Texas Instruments

The LM5100AMR by Texas Instruments stands out as a robust and versatile high-voltage gate driver designed to cater to a wide range of applications. This advanced component is engineered to drive both the high-side and low-side N-Channel MOSFETs and IGBTs, making it an ideal choice for high-efficiency and high-density power systems.

Key Features

  • High Voltage Capability: The LM5100AMR can handle voltages up to 100V, providing a reliable solution for systems that require high voltage operations.
  • Advanced Drive Circuitry: With its sophisticated drive circuitry, this gate driver ensures rapid and efficient switching, which is crucial for minimizing losses and improving overall system performance.
  • Independent Inputs: Separate inputs for high-side and low-side gates offer flexibility and control, enabling the use of different PWM signals for each side if needed.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature protects the device and the power system by preventing operation when the supply voltage is insufficient.
  • Robust Protection Features: The LM5100AMR is equipped with various protection features, including thermal shutdown and over-current protection, ensuring safe and reliable operation under a range of conditions.

Applications

The versatility of the LM5100AMR makes it suitable for an array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Motor Drives
  • Power Inverters
  • DC-DC Converters
  • Class-D Audio Amplifiers

Quality and Reliability

As with all Texas Instruments products, the LM5100AMR is manufactured to the highest quality standards, ensuring reliability and performance consistency. This gate driver is a testament to Texas Instruments' commitment to providing innovative solutions that address the evolving needs of modern power systems.

Conclusion

Whether you are designing a new power system or upgrading an existing one, the LM5100AMR high-voltage gate driver offers the efficiency, reliability, and performance required to meet the demands of today's high-performance electronic applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3572 $50.3580
37+ $2.7547 $101.9239
57+ $2.6686 $152.1102
78+ $2.5825 $201.4350
101+ $2.4964 $252.1364
135+ $2.2382 $302.1570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess