EN
  • EN
  • DE

LM5100CMYX/NOPB

Part No LM5100CMYX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 9 V ~ 14 V
Logic Voltage - VIL, VIH 2.3V, -
Current - Peak Output (Source, Sink) 1A, 1A
High Side Voltage - Max (Bootstrap) 118V
Rise / Fall Time (Typ) 990ns, 715ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 1200353-LM5100CMYX/NOPB
Manufacturer Homepage www.ti.com
Family Name LM5100C
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5100CMYX/NOPB CAD Model

Description

The LM5100CMYX/NOPB is a high-voltage gate driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced driver is specifically engineered to drive both the high-side and low-side N-Channel MOSFETs in a synchronous buck or half-bridge configuration. It is a crucial component for a wide range of applications, including switch-mode power supplies, motor controllers, and power inverters.

Key Features

  • High Voltage Range: The device operates with a supply voltage range up to 100V, making it suitable for high-voltage applications.
  • High-Speed Operation: With its fast propagation delays and pulse-width distortion, the LM5100CMYX/NOPB ensures efficient and reliable switching performance.
  • Robust Output Drivers: The output drivers are capable of delivering peak currents of up to 2.5A, providing strong drive capability.
  • Bootstrap Operation: The integrated bootstrap diode simplifies the implementation of the high-side drive with minimal external components.
  • Independent Inputs: Separate inputs for high-side and low-side gates provide design flexibility and the ability to implement advanced control schemes.
  • Under-Voltage Lockout: The built-in under-voltage lockout feature ensures that the device operates only when the supply voltage is within the acceptable range, enhancing system safety.
  • Thermal Shutdown: The thermal shutdown function protects the device from overheating, contributing to the overall reliability of the system.

Applications

The LM5100CMYX/NOPB is versatile and can be used in various high-performance applications. These include:

  • DC/DC Converters
  • Motor Drives
  • Power Inverters
  • Class D Audio Amplifiers
  • Power Supplies for Telecommunications

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM5100CMYX/NOPB is available in a surface-mount package and is lead-free and RoHS compliant, adhering to the latest environmental standards. With its robust design and Texas Instruments' reputation for reliability, this high-voltage gate driver is an excellent choice for engineers looking to improve the performance and efficiency of their power management systems.

You May Also Be Interested in

Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess