EN
  • EN
  • DE

LM5101CMA/NOPB

Part No LM5101CMA/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DVR HALF-BRIDGE HV 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 9 V to 14 V
Logic Voltage - VIL, VIH 2.3V, -
Current - Peak Output (Source, Sink) 1A, 1A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 118V
Rise and Fall Time 990ns, 715ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1054823-LM5101CMA/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5101CMA/NOPB CAD Model

Description

Product Overview: LM5101CMA/NOPB

The LM5101CMA/NOPB from Texas Instruments is a high-voltage gate driver designed to drive both the high-side and low-side N-Channel MOSFETs in a synchronous buck or a half-bridge configuration. Its robust design is optimized for fast switching speeds and is capable of driving a wide range of MOSFETs, making it a versatile choice for a variety of power management applications.

Key Features

  • High Voltage Range: The device operates with a supply voltage range from 10V to 14V, suitable for managing high-power applications.
  • High Current Drive: It can provide up to 1A of peak output current for the high-side and low-side MOSFETs, ensuring reliable operation even under heavy load conditions.
  • Adaptive Dead-Time Control: The LM5101CMA/NOPB features adaptive dead-time circuitry to optimize switching transitions and minimize dead-time, reducing power loss and improving efficiency.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function protects the device and power system by ensuring that the gate driver operates only when the supply voltage is sufficient.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection by turning off the driver if the die temperature exceeds safe operating limits.

Applications

The LM5101CMA/NOPB is ideal for a wide array of applications, including:

  • DC/DC Converters
  • Motor Controllers
  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • Class-D Audio Amplifiers

Quality and Reliability

This gate driver comes in a small 8-pin SOIC package and is part of Texas Instruments' commitment to high-quality and reliable components. The NOPB designation indicates that the product is lead-free and RoHS compliant, making it suitable for eco-friendly and lead-free manufacturing processes.

Conclusion

Overall, the LM5101CMA/NOPB is a powerful and reliable gate driver solution from Texas Instruments, designed to meet the needs of modern high-performance power systems. Its combination of high voltage operation, high current drive capability, and protective features ensures efficient and safe operation in a variety of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0657 $52.1169
35+ $2.8717 $100.5095
55+ $2.7747 $152.6085
78+ $2.5806 $201.2868
101+ $2.4836 $250.8436
126+ $2.3866 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess